Microchip Technology, Inc. Microcontrollers PIC24FJ128GA306-I/PT

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)
Request a Quote
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FJ128GA306-I/PT is a 16-bit microcontroller featuring 128KB of Flash memory and a 64-pin TQFP package. It operates within a voltage range of 2.0V to 3.6V and supports up to 16 MIPS at a clock speed of 32 MHz. The device includes a variety of peripherals such as seven input capture modules, seven output compare/PWM modules, and multiple communication interfaces including I²C, SPI, and UART. It also features a 10/12-bit, 24-channel A/D converter with a conversion rate of up to 500 ksps for 10-bit resolution. The microcontroller is designed for low power consumption, offering several power management modes including deep sleep and VBAT operation, which allows for minimal current draw. It includes an LCD display controller, a hardware real-time clock/calendar, and supports in-circuit serial programming (ICSP). The device is equipped with built-in safety features such as a fail-safe clock monitor and brown-out reset, ensuring reliable operation in various applications. This microcontroller is suitable for projects requiring efficient processing power and extensive peripheral support in a compact form factor.

Datasheet Summary
Powered by GS/AI

The PIC24FJ128GA306-I/PT is a 16-bit microcontroller featuring 128KB of Flash memory and a 64-pin TQFP package. It operates within a voltage range of 2.0V to 3.6V and supports up to 16 MIPS at a clock speed of 32 MHz. The device includes a variety of peripherals such as seven input capture modules, seven output compare/PWM modules, and multiple communication interfaces including I²C, SPI, and UART. It also features a 10/12-bit, 24-channel A/D converter with a conversion rate of up to 500 ksps for 10-bit resolution. The microcontroller is designed for low power consumption, offering several power management modes including deep sleep and VBAT operation, which allows for minimal current draw. It includes an LCD display controller, a hardware real-time clock/calendar, and supports in-circuit serial programming (ICSP). The device is equipped with built-in safety features such as a fail-safe clock monitor and brown-out reset, ensuring reliable operation in various applications. This microcontroller is suitable for projects requiring efficient processing power and extensive peripheral support in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ128GA306-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ128GA306-I/PT-ND
Microcontrollers PIC24FJ128GA306-I/PT-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 7542289P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7542289P
Microcontrollers 7542289P
MCU,PIC24,16MIPS,128 KB Flash,XLP,TQFP64

MCU,PIC24,16MIPS,128KB Flash,XLP,TQFP64

Supplier's Site
Microcontrollers - 7542289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7542289
Microcontrollers 7542289
MCU,PIC24,16MIPS,128 KB Flash,XLP,TQFP64

MCU,PIC24,16MIPS,128KB Flash,XLP,TQFP64

Supplier's Site
Microcontrollers - 9115776 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9115776
Microcontrollers 9115776
MCU,PIC24,16MIPS,128 KB Flash,XLP,TQFP64

MCU,PIC24,16MIPS,128KB Flash,XLP,TQFP64

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC24FJ128GA306-I/PT - 086660-PIC24FJ128GA306-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ128GA306-I/PT
086660-PIC24FJ128GA306-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ128GA306-I/PT 086660-PIC24FJ128GA306-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 086660-PIC24FJ128GA3 06-I/PT Packaging: Tray Core Processor: PIC Number of I/O: 53 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b/12b Family Name: PIC24FJ128GA306 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): MB96F625RBPMC1-GSE2; MB96F625RBPMC1-GSE1; MSP430F2618TPMR-NM; Introduction Date: March 01, 2010 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 086660-PIC24FJ128GA306-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 53
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b/12b
Family Name: PIC24FJ128GA306
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): MB96F625RBPMC1-GSE2; MB96F625RBPMC1-GSE1; MSP430F2618TPMR-NM;
Introduction Date: March 01, 2010
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PIC24FJ128GA306-I/PT - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 16-Bit, FLASH, PIC24 CPU, 32MHz, CMOS, PQFP64

RISC Microcontroller, 16-Bit, FLASH, PIC24 CPU, 32MHz, CMOS, PQFP64

Supplier's Site Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24FJ128GA306-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24FJ128GA306-I/PT
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24FJ128GA306-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24FJ128GA306-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA306- I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24FJ128GA306-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA306-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ128GA306-I/PT
16-bit Microcontrollers - MCU PIC24FJ128GA306-I/PT
16-bit Microcontrollers - MCU 16b 16MIPS 128KB FL 8KBRAM LCD XLP Vbat

16-bit Microcontrollers - MCU 16b 16MIPS 128KB FL 8KBRAM LCD XLP Vbat

Buy Now Datasheet
Microcontrollers - PIC24FJ128GA306-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ128GA306-I/PT
Microcontrollers PIC24FJ128GA306-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ128GA306-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GA306-I/PT
Microcontrollers PIC24FJ128GA306-I/PT
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GA306-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GA306-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GA306-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site
Embedded - Microcontrollers - PIC24FJ128GA306-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GA306-I/PT
Embedded - Microcontrollers PIC24FJ128GA306-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP

IC MCU 16BIT 128KB FLASH 64TQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC24FJ128GA306-I/PT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC24FJ128GA306-I/PT
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC24FJ128GA306-I/PT
128KB 2V~3.6V PIC 8KB 32MHz FLASH 53 TQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 2V~3.6V PIC 8KB 32MHz FLASH 53 TQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ128GA306-I/PT-ND 7542289P 7542289 086660-PIC24FJ128GA306-I/PT PIC24FJ128GA306-I/PT 685-PIC24FJ128GA306-I/PT PIC24FJ128GA306-I/PT PIC24FJ128GA306-I/PT PIC24FJ128GA306-I/PT PIC24FJ128GA306-I/PT PIC24FJ128GA306-I/PT PIC24FJ128GA306-I/PT
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24FJ128GA306-I/PT 16-bit 16BIT 128KB Embedded Microcontroller MCU 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x10b/12b Other; 10bit
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7392AM - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Application Specific Microcontrollers - CP3BT23G18NEP/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers