IC MCU 16BIT 128KB FLASH 44TQFP Product overview: PIC24FJ128GA204-I/PT
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 44-TQFP (10x10)
16-Bit 128K Flash MCU Crypto XLP TQFP44
16-Bit 128K Flash MCU Crypto XLP TQFP44
16-Bit 128K Flash MCU Crypto XLP TQFP44
Manufacturer: Microchip Technology
Win Source Part Number: 889766-PIC24FJ128GA2
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 44-TQFP (10x10)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, PMP/PSP, SmartCard, SPI, UART/USART
Peripherals: AES, Brown-out Detect/Reset, DMA, I2S, HLVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 13x10b/12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ128GA204
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
16-bit Microcontrollers - MCU 128KB Flsh 8KB RAM 16MIPS Crypto
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 128KB FLASH 44TQFP
IC MCU 16BIT 128KB FLASH 44TQFP
IC MCU 16BIT 128KB FLASH 44TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24FJ128GA204-I/PT | PIC24FJ128GA204-I/PT-ND | 8290135 | 8290135P | 889766-PIC24FJ128GA204-I/PT | PIC24FJ128GA204-I/PT | PIC24FJ128GA204-I/PT | PIC24FJ128GA204-I/PT | PIC24FJ128GA204-I/PT | PIC24FJ128GA204-I/PT |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC24FJ128GA204-I/PT | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||||
| RAM | 8 KB | 8 KB | 8 KB | 128 KB | 8 KB | 8 KB | 8 KB | |||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | |||||
| Serial Interface | I2C/SPI/UART | SPI; UART; USART |