Microchip Technology, Inc. 16-bit 16BIT 128KB Embedded Microcontroller MCU PIC24FJ128GA204-E/ML

Description
IC MCU 16BIT 128KB FLASH 44QFN Product overview: PIC24FJ128GA204-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA204- E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 128KB FLASH 44QFN Product overview: PIC24FJ128GA204-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA204- E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24FJ128GA204-E/ML
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24FJ128GA204-E/ML
IC MCU 16BIT 128KB FLASH 44QFN Product overview: PIC24FJ128GA204-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA204- E/ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 44QFN Product overview: PIC24FJ128GA204-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA204-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1348721-PIC24FJ128GA204-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1348721-PIC24FJ128GA204-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1348721-PIC24FJ128GA204-E/ML
Win Source Part Number: 1348721-PIC24FJ128GA 204-E/ML Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Series: PIC® XLP™ 24F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 45 Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 13x10b/12b Oscillator Type: Internal Mounting Type: Surface Mount Package / Case: 44-VQFN Exposed Pad Supplier Device Package: 44-QFN (8x8) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC24FJ128GA204

Win Source Part Number: 1348721-PIC24FJ128GA204-E/ML
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® XLP™ 24F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 45
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 13x10b/12b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 44-VQFN Exposed Pad
Supplier Device Package: 44-QFN (8x8)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC24FJ128GA204

Buy Now Datasheet
Microcontrollers - PIC24FJ128GA204-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GA204-E/ML
Microcontrollers PIC24FJ128GA204-E/ML
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ128GA204-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GA204-E/ML
Embedded - Microcontrollers PIC24FJ128GA204-E/ML
IC MCU 16BIT 128KB FLASH 44QFN

IC MCU 16BIT 128KB FLASH 44QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ128GA204-E/ML
16-bit Microcontrollers - MCU PIC24FJ128GA204-E/ML
16-bit Microcontrollers - MCU 16bit MCU w/Crypto 128KB Flash, 8KB RAM

16-bit Microcontrollers - MCU 16bit MCU w/Crypto 128KB Flash, 8KB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GA204-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GA204-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GA204-E/ML
IC MCU 16BIT 128KB FLASH 44QFN

IC MCU 16BIT 128KB FLASH 44QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ128GA204-E/ML 1348721-PIC24FJ128GA204-E/ML PIC24FJ128GA204-E/ML PIC24FJ128GA204-E/ML PIC24FJ128GA204-E/ML PIC24FJ128GA204-E/ML
Product Name 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
RAM 8 KB 128 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Package Type Other; Tube Other; 44-VQFN Exposed Pad Other; 44-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
3 suppliers
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details