Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: PIC® XLP™ 24F
Package: Tape & Reel (TR)
Product Status: Active
Core Processor: PIC
Core Size: 16-Bit
Speed: 32MHz
Peripherals: AES, Brown-out Detect/Reset, DMA, I²S, HLVD, POR, PWM, WDT
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SSOP
IC MCU 16BIT 128KB FLASH 28SSOP Product overview: PIC24FJ128GA202T-I/S
IC MCU 16BIT 128KB FLASH 28SSOP
MCU, 16BIT, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 28SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SSOP
16-bit Microcontrollers - MCU 128KB Flsh 8KB RAM 16MIPS Crypto
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ128GA202T-I/SS-ND | 685-PIC24FJ128GA202T-I/SS | PIC24FJ128GA202T-I/SS | 64W6831 | PIC24FJ128GA202T-I/SS | PIC24FJ128GA202T-I/SS | PIC24FJ128GA202T-I/SS | |
| Product Name | Integrated Circuits (ICs) Embedded Microcontrollers | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x10b/12b | |||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM | 128 KB |