Microchip Technology, Inc. Microcontrollers PIC24FJ128GA202-I/SS

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ128GA202-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ128GA202-I/SS-ND
Microcontrollers PIC24FJ128GA202-I/SS-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264287-PIC24FJ128GA202-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264287-PIC24FJ128GA202-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264287-PIC24FJ128GA202-I/SS
Win Source Part Number: 1264287-PIC24FJ128GA 202-I/SS Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® XLP™ 24F Core Processor: PIC Speed: 32MHz Package: Tube Standard Package: 47 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART Peripherals: AES, Brown-out Detect/Reset, DMA, I2S, HLVD, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 10x10b/12b Oscillator Type: Internal Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC24FJ128GA202

Win Source Part Number: 1264287-PIC24FJ128GA202-I/SS
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 24F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 47
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SmartCard, SPI, UART/USART
Peripherals: AES, Brown-out Detect/Reset, DMA, I2S, HLVD, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC24FJ128GA202

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24FJ128GA202-I/SS
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24FJ128GA202-I/SS
IC MCU 16BIT 128KB FLASH 28SSOP Product overview: PIC24FJ128GA202-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA202- I/SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 28SSOP Product overview: PIC24FJ128GA202-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA202-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24FJ128GA202-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GA202-I/SS
Microcontrollers PIC24FJ128GA202-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC24FJ128GA202-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ128GA202-I/SS
Microcontrollers PIC24FJ128GA202-I/SS
IC MCU 16BIT 128KB FLASH 28SSOP

IC MCU 16BIT 128KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GA202-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GA202-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GA202-I/SS
IC MCU 16BIT 128KB FLASH 28SSOP

IC MCU 16BIT 128KB FLASH 28SSOP

Supplier's Site
MICROCHIP PIC24FJ128GA202-I/SS16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 128 KB, 8 KB, 28 Pins, SSOP - 536-PIC24FJ128GA202-I/SS - Utmel Electronic Limited
Hong Kong, China
MICROCHIP PIC24FJ128GA202-I/SS16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 128 KB, 8 KB, 28 Pins, SSOP
536-PIC24FJ128GA202-I/SS
MICROCHIP PIC24FJ128GA202-I/SS16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 128 KB, 8 KB, 28 Pins, SSOP 536-PIC24FJ128GA202-I/SS
MICROCHIP PIC24FJ128GA202-I/SS 16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 128 KB, 8 KB, 28 Pins, SSOP

MICROCHIP PIC24FJ128GA202-I/SS16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 128 KB, 8 KB, 28 Pins, SSOP

Supplier's Site
Product Range Microchip - 64W6828 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
64W6828
Product Range Microchip 64W6828
Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:21I/O s; Supply Voltage Min:2V RoHS Compliant: Yes

Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SSOP; No. of I/O s:21I/O s; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ128GA202-I/SS
16-bit Microcontrollers - MCU PIC24FJ128GA202-I/SS
16-bit Microcontrollers - MCU 128KB Flsh 8KB RAM 16MIPS Crypto

16-bit Microcontrollers - MCU 128KB Flsh 8KB RAM 16MIPS Crypto

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GA202-I/SS
Embedded - Microcontrollers PIC24FJ128GA202-I/SS
IC MCU 16BIT 128KB FLASH 28SSOP

IC MCU 16BIT 128KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ128GA202-I/SS-ND 1264287-PIC24FJ128GA202-I/SS 685-PIC24FJ128GA202-I/SS PIC24FJ128GA202-I/SS PIC24FJ128GA202-I/SS PIC24FJ128GA202-I/SS 536-PIC24FJ128GA202-I/SS 64W6828 PIC24FJ128GA202-I/SS PIC24FJ128GA202-I/SS
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MICROCHIP PIC24FJ128GA202-I/SS16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 128 KB, 8 KB, 28 Pins, SSOP Product Range Microchip 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x10b/12b
RAM 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products