PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SPDIP
IC MCU 16BIT 128KB FLASH 28SPDIP Product overview: PIC24FJ128GA202-I/SP
Win Source Part Number: 1368764-PIC24FJ128GA
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® XLP™ 24F
Package: Tube
Product Status: Active
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-SPDIP
Base Product Number: PIC24FJ128GA202
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 21
Core Processor: PIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, LVD, POR, PWM, WDT
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal
IC MCU 16BIT 128KB FLASH 28SPDIP
IC MCU 16BIT 128KB FLASH 28SPDIP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SPDIP
16-bit Microcontrollers - MCU 128KB Flsh 8KB RAM 16MIPS Crypto
IC MCU 16BIT 128KB FLASH 28SPDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ128GA202-I/SP-ND | 685-PIC24FJ128GA202-I/SP | 1368764-PIC24FJ128GA202-I/SP | PIC24FJ128GA202-I/SP | PIC24FJ128GA202-I/SP | PIC24FJ128GA202-I/SP | PIC24FJ128GA202-I/SP | PIC24FJ128GA202-I/SP |
| Product Name | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x10b/12b | |||||||
| RAM | 8 KB | 8 KB | 128 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB |