Microchip Technology, Inc. Microcontrollers PIC24FJ128GA202-I/SO

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ128GA202-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ128GA202-I/SO-ND
Microcontrollers PIC24FJ128GA202-I/SO-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SOIC

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24FJ128GA202-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24FJ128GA202-I/SO
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24FJ128GA202-I/SO
IC MCU 16BIT 128KB FLASH 28SOIC Product overview: PIC24FJ128GA202-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA202- I/SO can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 28SOIC Product overview: PIC24FJ128GA202-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA202-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8290129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8290129
Microcontrollers 8290129
16-Bit 128K Flash MCU Crypto XLP SOIC28W

16-Bit 128K Flash MCU Crypto XLP SOIC28W

Supplier's Site
Microcontrollers - 8290129P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8290129P
Microcontrollers 8290129P
16-Bit 128K Flash MCU Crypto XLP SOIC28W

16-Bit 128K Flash MCU Crypto XLP SOIC28W

Supplier's Site
Microcontrollers - 1654111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654111
Microcontrollers 1654111
16-Bit 128K Flash MCU Crypto XLP SOIC28W

16-Bit 128K Flash MCU Crypto XLP SOIC28W

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368737-PIC24FJ128GA202-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368737-PIC24FJ128GA202-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368737-PIC24FJ128GA202-I/SO
Win Source Part Number: 1368737-PIC24FJ128GA 202-I/SO Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® XLP™ 24F Package: Tube Product Status: Active Package / Case: 28-SOIC (0.295", 7.50mm Width) Supplier Device Package: 28-SOIC Base Product Number: PIC24FJ128GA202 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 32MHz Number of I/O: 21 Core Processor: PIC Core Size: 16-Bit Connectivity: I²C, IrDA, LINbus, SmartCard, SPI, UART/USART Peripherals: AES, Brown-out Detect/Reset, DMA, I²S, HLVD, POR, PWM, WDT Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 10x10b/12b Oscillator Type: Internal

Win Source Part Number: 1368737-PIC24FJ128GA202-I/SO
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® XLP™ 24F
Package: Tube
Product Status: Active
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Base Product Number: PIC24FJ128GA202
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 32MHz
Number of I/O: 21
Core Processor: PIC
Core Size: 16-Bit
Connectivity: I²C, IrDA, LINbus, SmartCard, SPI, UART/USART
Peripherals: AES, Brown-out Detect/Reset, DMA, I²S, HLVD, POR, PWM, WDT
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 10x10b/12b
Oscillator Type: Internal

Buy Now Datasheet
Mcu, 16Bit, Pic24F, 32Mhz, Wsoic-28; Product Range Microchip - 75X0113 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24F, 32Mhz, Wsoic-28; Product Range Microchip
75X0113
Mcu, 16Bit, Pic24F, 32Mhz, Wsoic-28; Product Range Microchip 75X0113
MCU, 16BIT, PIC24F, 32MHZ, WSOIC-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, PIC24F, 32MHZ, WSOIC-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ128GA202-I/SO
16-bit Microcontrollers - MCU PIC24FJ128GA202-I/SO
16-bit Microcontrollers - MCU 128KB Flsh 8KB RAM 16MIPS Crypto

16-bit Microcontrollers - MCU 128KB Flsh 8KB RAM 16MIPS Crypto

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ128GA202-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GA202-I/SO
Embedded - Microcontrollers PIC24FJ128GA202-I/SO
IC MCU 16BIT 128KB FLASH 28SOIC

IC MCU 16BIT 128KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GA202-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GA202-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GA202-I/SO
IC MCU 16BIT 128KB FLASH 28SOIC

IC MCU 16BIT 128KB FLASH 28SOIC

Supplier's Site
MICROCHIP PIC24FJ128GA202-I/SO16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 128 KB, 8 KB, 28 Pins, WSOIC - 536-PIC24FJ128GA202-I/SO - Utmel Electronic Limited
Hong Kong, China
MICROCHIP PIC24FJ128GA202-I/SO16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 128 KB, 8 KB, 28 Pins, WSOIC
536-PIC24FJ128GA202-I/SO
MICROCHIP PIC24FJ128GA202-I/SO16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 128 KB, 8 KB, 28 Pins, WSOIC 536-PIC24FJ128GA202-I/SO
MICROCHIP PIC24FJ128GA202-I/SO 16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 128 KB, 8 KB, 28 Pins, WSOIC

MICROCHIP PIC24FJ128GA202-I/SO16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 128 KB, 8 KB, 28 Pins, WSOIC

Supplier's Site
Microcontrollers - PIC24FJ128GA202-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GA202-I/SO
Microcontrollers PIC24FJ128GA202-I/SO
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SOIC

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - PIC24FJ128GA202-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ128GA202-I/SO
Microcontrollers PIC24FJ128GA202-I/SO
IC MCU 16BIT 128KB FLASH 28SOIC

IC MCU 16BIT 128KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ128GA202-I/SO-ND 685-PIC24FJ128GA202-I/SO 8290129 8290129P 1368737-PIC24FJ128GA202-I/SO 75X0113 PIC24FJ128GA202-I/SO PIC24FJ128GA202-I/SO PIC24FJ128GA202-I/SO 536-PIC24FJ128GA202-I/SO PIC24FJ128GA202-I/SO PIC24FJ128GA202-I/SO
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, Pic24F, 32Mhz, Wsoic-28; Product Range Microchip 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers MICROCHIP PIC24FJ128GA202-I/SO16 Bit Microcontroller, General Purpose, PIC24FJ, 32 MHz, 128 KB, 8 KB, 28 Pins, WSOIC Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 10x10b/12b
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C02840000 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details