PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SSOP
16-bit Microcontrollers - MCU 16bit MCU w/Crypto 128KB Flash, 8KB RAM
MCU, 16BIT, 32MHZ, SSOP-28; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 28SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SSOP
IC MCU 16BIT 128KB FLASH 28SSOP
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ128GA202-E/SS-ND | PIC24FJ128GA202-E/SS | 29Y8182 | PIC24FJ128GA202-E/SS | PIC24FJ128GA202-E/SS | PIC24FJ128GA202-E/SS |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 32Mhz, Ssop-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x10b/12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB |