16-bit Microcontrollers - MCU 16bit MCU w/Crypto 128KB Flash, 8KB RAM
IC MCU 16BIT 128KB FLASH 28SPDIP
IC MCU 16BIT 128KB FLASH 28SPDIP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 28-SPDIP
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ128GA202-E/SP | PIC24FJ128GA202-E/SP | PIC24FJ128GA202-E/SP | PIC24FJ128GA202-E/SP |
| Product Name | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 8 KB | 8 KB | ||
| ROM Type | Flash; FLASH |