Microchip Technology, Inc. Microcontrollers PIC24FJ128GA110-I/PF

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (14x14)
Request a Quote
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24FJ128GA110-I/PF is a 16-bit microcontroller from the PIC24F series, designed for embedded applications. It operates at a maximum speed of 32 MHz and features a program memory size of 128 KB with 16 KB of RAM. The device supports various connectivity options, including I2C, SPI, and UART, making it suitable for diverse communication needs. This microcontroller includes an on-chip 2.5V voltage regulator and offers multiple power management modes, such as Sleep, Idle, and Doze, with a typical standby current of 2.6 µA. It is equipped with a 10-bit, up to 16-channel analog-to-digital converter capable of 500 ksps, along with three analog comparators and a charge time measurement unit. The device features a robust set of peripherals, including multiple SPI and I2C modules, UARTs, timers, and a hardware real-time clock/calendar. It operates within a voltage range of 2.0V to 3.6V and is housed in a 100-TQFP package, suitable for surface mount technology. The operating temperature range is -40°C to 85°C, making it suitable for industrial applications. The microcontroller is also self-reprogrammable under software control and includes various safety features such as brown-out reset and low-voltage detect.

Datasheet Summary
Powered by GS/AI

The PIC24FJ128GA110-I/PF is a 16-bit microcontroller from the PIC24F series, designed for embedded applications. It operates at a maximum speed of 32 MHz and features a program memory size of 128 KB with 16 KB of RAM. The device supports various connectivity options, including I2C, SPI, and UART, making it suitable for diverse communication needs. This microcontroller includes an on-chip 2.5V voltage regulator and offers multiple power management modes, such as Sleep, Idle, and Doze, with a typical standby current of 2.6 µA. It is equipped with a 10-bit, up to 16-channel analog-to-digital converter capable of 500 ksps, along with three analog comparators and a charge time measurement unit. The device features a robust set of peripherals, including multiple SPI and I2C modules, UARTs, timers, and a hardware real-time clock/calendar. It operates within a voltage range of 2.0V to 3.6V and is housed in a 100-TQFP package, suitable for surface mount technology. The operating temperature range is -40°C to 85°C, making it suitable for industrial applications. The microcontroller is also self-reprogrammable under software control and includes various safety features such as brown-out reset and low-voltage detect.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ128GA110-I/PF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ128GA110-I/PF-ND
Microcontrollers PIC24FJ128GA110-I/PF-ND
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24FJ128GA110-I/PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24FJ128GA110-I/PF
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24FJ128GA110-I/PF
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24FJ128GA110-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA110- I/PF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24FJ128GA110-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA110-I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1119613-PIC24FJ128GA110-I/PF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1119613-PIC24FJ128GA110-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers 1119613-PIC24FJ128GA110-I/PF
Win Source Part Number: 1119613-PIC24FJ128GA 110-I/PF Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 24F Core Processor: PIC Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V Alternative Parts (Cross-Reference): PIC24FJ128GA110-IPF; PIC24FJ128GA110I/PF; PIC24FJ128GA110IPF; ECCN: 3A991A2 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC24FJ128GA110IPF Base Product Number: PIC24FJ128GA110

Win Source Part Number: 1119613-PIC24FJ128GA110-I/PF
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 24F
Core Processor: PIC
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
Alternative Parts (Cross-Reference): PIC24FJ128GA110-IPF; PIC24FJ128GA110I/PF; PIC24FJ128GA110IPF;
ECCN: 3A991A2
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC24FJ128GA110IPF
Base Product Number: PIC24FJ128GA110

Buy Now Datasheet
Microcontrollers - PIC24FJ128GA110-I/PF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ128GA110-I/PF
Microcontrollers PIC24FJ128GA110-I/PF
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip - 11N5806 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip
11N5806
Mcu, 16Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip 11N5806
MCU, 16BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU CaseRoHS Compliant: Yes

MCU, 16BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip - 54M5093 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip
54M5093
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip 54M5093
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:128KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GA110-I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GA110-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GA110-I/PF
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - PIC24FJ128GA110-I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GA110-I/PF
Embedded - Microcontrollers PIC24FJ128GA110-I/PF
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - PIC24FJ128GA110-I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GA110-I/PF
Microcontrollers PIC24FJ128GA110-I/PF
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ128GA110-I/PF
16-bit Microcontrollers - MCU PIC24FJ128GA110-I/PF
16-bit Microcontrollers - MCU 16B 16 MIPS 128KB RAM 85 I/O

16-bit Microcontrollers - MCU 16B 16 MIPS 128KB RAM 85 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ128GA110-I/PF-ND 685-PIC24FJ128GA110-I/PF 1119613-PIC24FJ128GA110-I/PF PIC24FJ128GA110-I/PF 11N5806 54M5093 PIC24FJ128GA110-I/PF PIC24FJ128GA110-I/PF PIC24FJ128GA110-I/PF PIC24FJ128GA110-I/PF
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 16Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x10b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8RMCAKXUMA4 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers