PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)
Microchip PIC24FJ128GA010-I/PT
Manufacturer: Microchip Technology
Win Source Part Number: 715776-PIC24FJ128GA0
Series: PIC 24F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 16MHz
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC24FJ128GA010
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 100-TQFP (12x12)
Alternative Parts (Cross-Reference): PIC24FJ128GA010T-I/P
Introduction Date: September 07, 2005
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24FJ128GA010-I/PT
IC MCU 16BIT 128KB FLASH 100TQFP
16-bit Microcontrollers - MCU 128KB 84 I/O
IC MCU 16BIT 128KB FLASH 100TQFP
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 128KB FLASH 100TQFP
| DigiKey | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ128GA010-I/PT-ND | 400794 | 715776-PIC24FJ128GA010-I/PT | 685-PIC24FJ128GA010-I/PT | PIC24FJ128GA010-I/PT | PIC24FJ128GA010-I/PT | PIC24FJ128GA010-I/PT | PIC24FJ128GA010-I/PT | PIC24FJ128GA010-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC24FJ128GA010-I/PT | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | 16 MHz | |||
| Bits | Other; A/D 16x10b | ||||||||
| RAM | 8 KB | 8 KB | 128 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 128 KB | 128 KB |