Microchip Technology, Inc. Microcontrollers PIC24FJ128GA010-I/PF

Description
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 128KB (43K x 24) FLASH 100-TQFP (14x14)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 128KB (43K x 24) FLASH 100-TQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ128GA010-I/PF-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24FJ128GA010-I/PF-ND
Microcontrollers PIC24FJ128GA010-I/PF-ND
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 128KB (43K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 128KB (43K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-PIC24FJ128GA010-I/PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-PIC24FJ128GA010-I/PF
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-PIC24FJ128GA010-I/PF
IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24FJ128GA010-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA010- I/PF can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 100TQFP Product overview: PIC24FJ128GA010-I/PF from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ128GA010-I/PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ128GA010-I/PF - 792223-PIC24FJ128GA010-I/PF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ128GA010-I/PF
792223-PIC24FJ128GA010-I/PF
Embedded - Embedded - Microcontrollers - PIC24FJ128GA010-I/PF 792223-PIC24FJ128GA010-I/PF
Manufacturer: Microchip Technology Win Source Part Number: 792223-PIC24FJ128GA0 10-I/PF Series: PIC 24F Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 16MHz Package: 100-TQFP Core Size: 16-Bit Connectivity: I2C, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 128KB (43K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC24FJ128 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): DSP56F826BU80; DSP56F826BU80E; MSP430F6720IPZR; MSP430F6438IPZ; Introduction Date: September 07, 2005 ECCN: 3A991.a.2 Country of Origin: China, Philippines, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792223-PIC24FJ128GA010-I/PF
Series: PIC 24F
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 16MHz
Package: 100-TQFP
Core Size: 16-Bit
Connectivity: I2C, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC24FJ128
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): DSP56F826BU80; DSP56F826BU80E; MSP430F6720IPZR; MSP430F6438IPZ;
Introduction Date: September 07, 2005
ECCN: 3A991.a.2
Country of Origin: China, Philippines, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 6230932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230932
Microcontrollers 6230932
Microchip PIC24FJ128GA010-I/PF

Microchip PIC24FJ128GA010-I/PF

Supplier's Site
Microcontrollers - 6230932P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230932P
Microcontrollers 6230932P
Microchip PIC24FJ128GA010-I/PF

Microchip PIC24FJ128GA010-I/PF

Supplier's Site
Microcontrollers - 8877375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877375
Microcontrollers 8877375
Microchip PIC24FJ128GA010-I/PF

Microchip PIC24FJ128GA010-I/PF

Supplier's Site
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip - 74K8638 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip
74K8638
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip 74K8638
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:128KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:128KB RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ128GA010-I/PF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ128GA010-I/PF
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ128GA010-I/PF
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ128GA010-I/PF
16-bit Microcontrollers - MCU PIC24FJ128GA010-I/PF
16-bit Microcontrollers - MCU 16 Bit 128KB Flash 8Kb RAM 53 I/O

16-bit Microcontrollers - MCU 16 Bit 128KB Flash 8Kb RAM 53 I/O

Buy Now Datasheet
Microcontrollers - PIC24FJ128GA010-I/PF - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24FJ128GA010-I/PF
Microcontrollers PIC24FJ128GA010-I/PF
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
100 PIN, 128KB FLASH, 8 KB RAM, 84 I/O - 70046637 - Allied Electronics, Inc.
Fort Worth, TX, USA
100 PIN, 128KB FLASH, 8 KB RAM, 84 I/O
70046637
100 PIN, 128KB FLASH, 8 KB RAM, 84 I/O 70046637
100 PIN, 128KB FLASH, 8 KB RAM, 84 I/O

100 PIN, 128KB FLASH, 8 KB RAM, 84 I/O

Supplier's Site
Microcontrollers - PIC24FJ128GA010-I/PF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ128GA010-I/PF
Microcontrollers PIC24FJ128GA010-I/PF
PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 128KB (43K x 24) FLASH 100-TQFP (14x14)

PIC PIC® 24F Microcontroller IC 16-Bit 16MHz 128KB (43K x 24) FLASH 100-TQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ128GA010-I/PF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ128GA010-I/PF
Embedded - Microcontrollers PIC24FJ128GA010-I/PF
IC MCU 16BIT 128KB FLASH 100TQFP

IC MCU 16BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Allied Electronics, Inc. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ128GA010-I/PF-ND 685-PIC24FJ128GA010-I/PF 792223-PIC24FJ128GA010-I/PF 6230932 6230932P 74K8638 PIC24FJ128GA010-I/PF PIC24FJ128GA010-I/PF PIC24FJ128GA010-I/PF 70046637 PIC24FJ128GA010-I/PF PIC24FJ128GA010-I/PF
Product Name Microcontrollers 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ128GA010-I/PF Microcontrollers Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers 100 PIN, 128KB FLASH, 8 KB RAM, 84 I/O Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 16 MHz 16 MHz 16 MHz 32 MHz 16 MHz 16 MHz 16 MHz 16 MHz
Bits Other; A/D 16x10b
RAM 8 KB 8 KB 128 KB 8 KB 8 KB 8 KB 8 KB
ROM 128 KB 128 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
Microcontrollers - A2C87501300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details