IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24FJ128DA206-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 1319041-PIC24FJ128DA
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PIC
Speed: 32MHz
Standard Package: 160
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 75
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC24FJ128DA206IPT
Base Product Number: PIC24FJ128DA206
RoHS Status: ROHS3 Compliant
16-bit Microcontrollers - MCU 16-bit 128KB Flash 96K RAM USB Graphics
IC MCU 16BIT 128KB FLASH 64TQFP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ DA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:96KB RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24FJ128DA206-I/PT | PIC24FJ128DA206-I/PT-ND | 1319041-PIC24FJ128DA206-I/PT | PIC24FJ128DA206-I/PT | PIC24FJ128DA206-I/PT | PIC24FJ128DA206-I/PT | 73R8631 | PIC24FJ128DA206-I/PT |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 96 KB | 96 KB | 128 KB | 96 KB | 96 KB | 96 KB | ||
| Supply Voltage | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 3.6 volts | ||||
| Serial Interface | I2C/SPI/UART/USB | SPI; UART; USART; USB |