IC MCU 16BIT 128KB FLASH 64VQFN Product overview: PIC24FJ128DA206-I/MR
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-VQFN (9x9)
Win Source Part Number: 1224918-PIC24FJ128DA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 24F
Core Processor: PIC
Speed: 32MHz
Package: Tray
Standard Package: 40
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 3.6V
Alternative Parts (Cross-Reference): PIC24FJ128DA206-IMR;
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC24FJ128DA206IMR
Base Product Number: PIC24FJ128DA206
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-VQFN (9x9)
16-bit Microcontrollers - MCU 16-bit 128KB Flash 96K RAM USB Graphics
IC MCU 16BIT 128KB FLASH 64VQFN
IC MCU 16BIT 128KB FLASH 64VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24FJ128DA206-I/MR | PIC24FJ128DA206-I/MR-ND | 1224918-PIC24FJ128DA206-I/MR | PIC24FJ128DA206-I/MR | PIC24FJ128DA206-I/MR | PIC24FJ128DA206-I/MR | PIC24FJ128DA206-I/MR |
| Product Name | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 96 KB | 96 KB | 128 KB | 96 KB | 96 KB | ||
| Supply Voltage | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C/SPI/UART/USB | SPI; UART; USART; USB |