PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ DA Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:128KB RoHS Compliant: Yes
IC MCU 16BIT 128KB FLASH 100TQFP
IC MCU 16BIT 128KB FLASH 100TQFP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 128KB FLASH 100TQFP
16-bit Microcontrollers - MCU 16-bit 128KB Flash 24K RAM USB Graphics
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24FJ128DA110-I/PT-ND | 73R8627 | PIC24FJ128DA110-I/PT | PIC24FJ128DA110-I/PT | PIC24FJ128DA110-I/PT | PIC24FJ128DA110-I/PT | PIC24FJ128DA110-I/PT |
| Product Name | Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-100; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x10b | ||||||
| RAM | 24 KB | 24 KB | 24 KB | 24 KB | |||
| ROM | 128 KB |