Manufacturer: Microchip Technology
Win Source Part Number: 930554-PIC24FJ128DA1
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (43K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.2V ~ 3.6V
Family Name: PIC24FJ128DA106
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 128KB FLASH 64TQFP Product overview: PIC24FJ128DA106-I/PT
IC MCU 16BIT 128KB FLASH 64TQFP
IC MCU 16BIT 128KB FLASH 64TQFP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-TQFP (10x10)
16-bit Microcontrollers - MCU 16-bit 128KB Flash 24K RAM USB Graphics
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ DA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:128KB; RAM Memory Size:24KB RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 930554-PIC24FJ128DA106-I/PT | PIC24FJ128DA106-I/PT-ND | 685-PIC24FJ128DA106-I/PT | PIC24FJ128DA106-I/PT | PIC24FJ128DA106-I/PT | PIC24FJ128DA106-I/PT | PIC24FJ128DA106-I/PT | 73R8623 |
| Product Name | Embedded - Embedded - Microcontrollers - PIC24FJ128DA106-I/PT | Microcontrollers | 16-bit 16BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Tqfp-64; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 128 KB | 24 KB | 24 KB | 24 KB | 24 KB | 24 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 2.2 to 3.6 volts | 3.6 volts |