The PIC24FJ1024GB610-I/P
Win Source Part Number: 987575-PIC24FJ1024GB
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 24F
Core Processor: PIC
Speed: 32MHz
Package: Tray
Standard Package: 119
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 1MB (341.5K x 24)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 24x10/12b
Oscillator Type: Internal
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC24FJ1024GB610
Microchip PIC24FJ1024GB610-I/P
Microchip PIC24FJ1024GB610-I/P
Microchip PIC24FJ1024GB610-I/P
IC MCU 16BIT 1MB FLASH 100TQFP Product overview: PIC24FJ1024GB610-I/P
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 100-TQFP (12x12)
16-bit Microcontrollers - MCU 16-Bit MCU, 16 MIPS 1024K Flash, 32K RAM
MCU, 16BIT, PIC24FJ, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:1MB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 16BIT 1MB FLASH 100TQFP
1MB 2V~3.6V PIC 32MHz FLASH 85 TQFP-100(12x12) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
IC MCU 16BIT 1MB FLASH 100TQFP
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 1MB FLASH 100TQFP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 987575-PIC24FJ1024GB610-I/PT | 9163769P | 9163769 | 685-PIC24FJ1024GB610-I/PT | PIC24FJ1024GB610-I/PT-ND | PIC24FJ1024GB610-I/PT | 72Y1506 | PIC24FJ1024GB610-I/PT | PIC24FJ1024GB610-I/PT | PIC24FJ1024GB610-I/PT | PIC24FJ1024GB610-I/PT | PIC24FJ1024GB610-I/PT |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit 16BIT 1MB Embedded Microcontroller MCU | Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, Pic24Fj, 32Mhz, Tqfp-100; Product Range Microchip | Embedded - Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||||
| RAM | 1000 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; FLASH | |||||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts |