PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 1MB FLASH 100TQFP
IC MCU 16BIT 1MB FLASH 100TQFP
MCU, 16BIT, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:1MB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes
16-bit Microcontrollers - MCU 100 TQFP 12x12x1mm TRAY
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 100-TQFP (12x12)
IC MCU 16BIT 1MB FLASH 100TQFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ1024GB610-E/PT-ND | PIC24FJ1024GB610-E/PT | PIC24FJ1024GB610-E/PT | 33AH4677 | PIC24FJ1024GB610-E/PT | PIC24FJ1024GB610-E/PT | PIC24FJ1024GB610-E/PT |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Tqfp-100; Product Range Microchip | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 24x12b SAR | ||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 1000 KB |