Microchip Technology, Inc. Microcontrollers PIC24FJ1024GB610-E/BG

Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet
Description
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 121-TFBGA (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 150-PIC24FJ1024GB610-E/BG-ND - DigiKey
Thief River Falls, MN, United States
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 121-TFBGA (10x10)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 121-TFBGA (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ1024GB610-E/BG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ1024GB610-E/BG
Embedded - Microcontrollers PIC24FJ1024GB610-E/BG
IC MCU 16BIT 1MB FLASH 121TFBGA

IC MCU 16BIT 1MB FLASH 121TFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ1024GB610-E/BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ1024GB610-E/BG
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ1024GB610-E/BG
IC MCU 16BIT 1MB FLASH 121TFBGA

IC MCU 16BIT 1MB FLASH 121TFBGA

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ1024GB610-E/BG
16-bit Microcontrollers - MCU PIC24FJ1024GB610-E/BG
16-bit Microcontrollers - MCU 121 TFBGA 10x10x1.20mm TRAY

16-bit Microcontrollers - MCU 121 TFBGA 10x10x1.20mm TRAY

Buy Now Datasheet
Microcontrollers - PIC24FJ1024GB610-E/BG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ1024GB610-E/BG
Microcontrollers PIC24FJ1024GB610-E/BG
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 121-TFBGA (10x10)

PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 121-TFBGA (10x10)

Buy Now
Mcu, 16Bit, 32Mhz, Tfbga-100; Product Range Microchip - 33AH4676 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, 32Mhz, Tfbga-100; Product Range Microchip
33AH4676
Mcu, 16Bit, 32Mhz, Tfbga-100; Product Range Microchip 33AH4676
MCU, 16BIT, 32MHZ, TFBGA-100; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:1MB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, 16BIT, 32MHZ, TFBGA-100; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:1MB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 150-PIC24FJ1024GB610-E/BG-ND PIC24FJ1024GB610-E/BG PIC24FJ1024GB610-E/BG PIC24FJ1024GB610-E/BG PIC24FJ1024GB610-E/BG 33AH4676
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Mcu, 16Bit, 32Mhz, Tfbga-100; Product Range Microchip
Data Bus 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 24x12b SAR
RAM 32 KB 32 KB 32 KB 32 KB
ROM 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161OLM3VHABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers