PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 1MB FLASH 64TQFP
IC MCU 16BIT 1MB FLASH 64TQFP
IC MCU 16BIT 1MB FLASH 64TQFP Product overview: PIC24FJ1024GB606T-I/
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 1MB FLASH 64TQFP
16-bit Microcontrollers - MCU 16-Bit MCU, 16 MIPS 1024K Flash, 32K RAM
MCU, 16BIT, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:1MB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:TQFPRoHS Compliant: Yes
IC MCU 16BIT 1MB FLASH 64TQFP
IC MCU 16BIT 1MB FLASH 64TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ1024GB606T-I/PTTR-ND | 685-PIC24FJ1024GB606T-I/PT | PIC24FJ1024GB606T-I/PT | PIC24FJ1024GB606T-I/PT | PIC24FJ1024GB606T-I/PT | 72Y1504 | PIC24FJ1024GB606T-I/PT | PIC24FJ1024GB606T-I/PT |
| Product Name | Microcontrollers | 16-bit 16BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 32Mhz, Tqfp-64; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x10b | |||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 1000 KB |