MCU 16-Bit 1M Flash USB OTG TQFP64
MCU 16-Bit 1M Flash USB OTG TQFP64
MCU 16-Bit 1M Flash USB OTG TQFP64
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)
Manufacturer: Microchip Technology
Win Source Part Number: 930553-PIC24FJ1024GB
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 1MB (341.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ1024GB606
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 1MB FLASH 64TQFP Product overview: PIC24FJ1024GB606-I/P
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)
MCU, 16BIT, PIC24FJ, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GB Series Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:1MB; No. of Pins:64Pins RoHS Compliant: Yes
16-bit Microcontrollers - MCU 16-Bit MCU, 16 MIPS 1024K Flash, 32K RAM
IC MCU 16BIT 1MB FLASH 64TQFP
IC MCU 16BIT 1MB FLASH 64TQFP
IC MCU 16BIT 1MB FLASH 64TQFP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1463253 | 1511495 | PIC24FJ1024GB606-I/PT-ND | 930553-PIC24FJ1024GB606-I/PT | 685-PIC24FJ1024GB606-I/PT | PIC24FJ1024GB606-I/PT | 72Y1502 | PIC24FJ1024GB606-I/PT | PIC24FJ1024GB606-I/PT | PIC24FJ1024GB606-I/PT | PIC24FJ1024GB606-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC24FJ1024GB606-I/PT | 16-bit 16BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Mcu, 16Bit, Pic24Fj, 32Mhz, Tqfp-64; Product Range Microchip | 16-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| RAM | 32 KB | 32 KB | 1000 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||||
| Serial Interface | USB | USB | SPI; UART; USART; USB | I2C/SPI/UART | |||||||
| Package Type | QFP; Other; Qfp | QFP; Other; QFP | TQFP; Other; 64-TQFP | QFP; TQFP; Other; 64-TQFP (10x10) | Other; Tray | QFP; TQFP; Other; 64-TQFP | QFP; Other; 64-TQFP | TQFP; Other; 64-TQFP | |||
| Pin Count | 64 | 64 | 64 | 64 | 64 |