Microchip Technology, Inc. 16-bit 16BIT 1MB Embedded Microcontroller MCU PIC24FJ1024GA610-I/PT

Description
IC MCU 16BIT 1MB FLASH 100TQFP Product overview: PIC24FJ1024GA610-I/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ1024GA610 -I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 1MB FLASH 100TQFP Product overview: PIC24FJ1024GA610-I/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ1024GA610 -I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 1MB Embedded Microcontroller MCU - 685-PIC24FJ1024GA610-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 1MB Embedded Microcontroller MCU
685-PIC24FJ1024GA610-I/PT
16-bit 16BIT 1MB Embedded Microcontroller MCU 685-PIC24FJ1024GA610-I/PT
IC MCU 16BIT 1MB FLASH 100TQFP Product overview: PIC24FJ1024GA610-I/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ1024GA610 -I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 1MB FLASH 100TQFP Product overview: PIC24FJ1024GA610-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ1024GA610-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ1024GA610-I/PT - 851572-PIC24FJ1024GA610-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ1024GA610-I/PT
851572-PIC24FJ1024GA610-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ1024GA610-I/PT 851572-PIC24FJ1024GA610-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 851572-PIC24FJ1024GA 610-I/PT Series: PIC® 24F Features: series Microcontroller IC Package: Tray Number of I/O: 85 Family Name: PIC24FJ1024GA610 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 851572-PIC24FJ1024GA610-I/PT
Series: PIC® 24F
Features: series Microcontroller IC
Package: Tray
Number of I/O: 85
Family Name: PIC24FJ1024GA610
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24FJ1024GA610-I/PT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers - 2648782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648782
Microcontrollers 2648782
16-bit, 16 MIPS, 1024KB Flash, 32KB RAM,

16-bit, 16 MIPS, 1024KB Flash, 32KB RAM,

Supplier's Site
Microcontrollers - 2648782P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648782P
Microcontrollers 2648782P
16-bit, 16 MIPS, 1024KB Flash, 32KB RAM,

16-bit, 16 MIPS, 1024KB Flash, 32KB RAM,

Supplier's Site
Microcontrollers - 2648781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2648781
Microcontrollers 2648781
16-bit, 16 MIPS, 1024KB Flash, 32KB RAM,

16-bit, 16 MIPS, 1024KB Flash, 32KB RAM,

Supplier's Site
Microcontrollers - PIC24FJ1024GA610-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ1024GA610-I/PT
Microcontrollers PIC24FJ1024GA610-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 100-TQFP (12x12)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ1024GA610-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ1024GA610-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ1024GA610-I/PT
IC MCU 16BIT 1MB FLASH 100TQFP

IC MCU 16BIT 1MB FLASH 100TQFP

Supplier's Site
Embedded - Microcontrollers - PIC24FJ1024GA610-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ1024GA610-I/PT
Embedded - Microcontrollers PIC24FJ1024GA610-I/PT
IC MCU 16BIT 1MB FLASH 100TQFP

IC MCU 16BIT 1MB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ1024GA610-I/PT
16-bit Microcontrollers - MCU PIC24FJ1024GA610-I/PT
16-bit Microcontrollers - MCU 16-Bit MCU, 16 MIPS 1024K Flash, 32K RAM

16-bit Microcontrollers - MCU 16-Bit MCU, 16 MIPS 1024K Flash, 32K RAM

Buy Now Datasheet
Microcontrollers PIC24FJ1024GA610-I/PT
IC MCU 16BIT 1MB FLASH 100TQFP

IC MCU 16BIT 1MB FLASH 100TQFP

Supplier's Site Datasheet
Mcu, 16Bit, Pic24Fj, 32Mhz, Tqfp-100; Product Range Microchip - 97Y2226 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24Fj, 32Mhz, Tqfp-100; Product Range Microchip
97Y2226
Mcu, 16Bit, Pic24Fj, 32Mhz, Tqfp-100; Product Range Microchip 97Y2226
MCU, 16BIT, PIC24FJ, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:1MB; RAM Memory Size:32KB; No. of Pins:100Pins; MCU CaseRoHS Compliant: Yes

MCU, 16BIT, PIC24FJ, 32MHZ, TQFP-100; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:1MB; RAM Memory Size:32KB; No. of Pins:100Pins; MCU CaseRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24FJ1024GA610-I/PT 851572-PIC24FJ1024GA610-I/PT PIC24FJ1024GA610-I/PT-ND 2648782 PIC24FJ1024GA610-I/PT PIC24FJ1024GA610-I/PT PIC24FJ1024GA610-I/PT PIC24FJ1024GA610-I/PT PIC24FJ1024GA610-I/PT 97Y2226
Product Name 16-bit 16BIT 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ1024GA610-I/PT Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Mcu, 16Bit, Pic24Fj, 32Mhz, Tqfp-100; Product Range Microchip
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C/SPI/UART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA8 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ACE1502VMT - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPRG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details