Microchip Technology, Inc. Microcontrollers PIC24FJ1024GA606-I/PT

Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24FJ1024GA606-I/PT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - 1773578 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773578
Microcontrollers 1773578
16-bit, 16 MIPS, 1024KB Flash, 32KB RAM,

16-bit, 16 MIPS, 1024KB Flash, 32KB RAM,

Supplier's Site
Microcontrollers - 1773885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773885
Microcontrollers 1773885
16-bit, 16 MIPS, 1024KB Flash, 32KB RAM,

16-bit, 16 MIPS, 1024KB Flash, 32KB RAM,

Supplier's Site
Microcontrollers - 1773885P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1773885P
Microcontrollers 1773885P
16-bit, 16 MIPS, 1024KB Flash, 32KB RAM,

16-bit, 16 MIPS, 1024KB Flash, 32KB RAM,

Supplier's Site
16-bit 16BIT 1MB Embedded Microcontroller MCU - 685-PIC24FJ1024GA606-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 1MB Embedded Microcontroller MCU
685-PIC24FJ1024GA606-I/PT
16-bit 16BIT 1MB Embedded Microcontroller MCU 685-PIC24FJ1024GA606-I/PT
IC MCU 16BIT 1MB FLASH 64TQFP Product overview: PIC24FJ1024GA606-I/P T from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ1024GA606 -I/PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 1MB FLASH 64TQFP Product overview: PIC24FJ1024GA606-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24FJ1024GA606-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24FJ1024GA606-I/PT - 930552-PIC24FJ1024GA606-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24FJ1024GA606-I/PT
930552-PIC24FJ1024GA606-I/PT
Embedded - Embedded - Microcontrollers - PIC24FJ1024GA606-I/PT 930552-PIC24FJ1024GA606-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 930552-PIC24FJ1024GA 606-I/PT Series: PIC® 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10) Core Processor: PIC Speed: 32MHz Package: Tray Package: 64-TQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 1MB (341.5K x 24) Program Memory Type: FLASH Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC24FJ1024GA606 Categories: Integrated Circuits (ICs) Case / Package: 64-TQFP (10x10) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930552-PIC24FJ1024GA606-I/PT
Series: PIC® 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)
Core Processor: PIC
Speed: 32MHz
Package: Tray
Package: 64-TQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 1MB (341.5K x 24)
Program Memory Type: FLASH
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC24FJ1024GA606
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24FJ1024GA606-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24FJ1024GA606-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24FJ1024GA606-I/PT
IC MCU 16BIT 1MB FLASH 64TQFP

IC MCU 16BIT 1MB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC24FJ1024GA606-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24FJ1024GA606-I/PT
Microcontrollers PIC24FJ1024GA606-I/PT
PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24FJ1024GA606-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24FJ1024GA606-I/PT
Embedded - Microcontrollers PIC24FJ1024GA606-I/PT
IC MCU 16BIT 1MB FLASH 64TQFP

IC MCU 16BIT 1MB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24FJ1024GA606-I/PT
16-bit Microcontrollers - MCU PIC24FJ1024GA606-I/PT
16-bit Microcontrollers - MCU 16-Bit MCU, 16 MIPS 1024K Flash, 32K RAM

16-bit Microcontrollers - MCU 16-Bit MCU, 16 MIPS 1024K Flash, 32K RAM

Buy Now Datasheet
Microcontrollers PIC24FJ1024GA606-I/PT
IC MCU 16BIT 1MB FLASH 64TQFP

IC MCU 16BIT 1MB FLASH 64TQFP

Supplier's Site Datasheet
Mcu, 16Bit, Pic24Fj, 32Mhz, Tqfp-64; Product Range Microchip - 97Y9467 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24Fj, 32Mhz, Tqfp-64; Product Range Microchip
97Y9467
Mcu, 16Bit, Pic24Fj, 32Mhz, Tqfp-64; Product Range Microchip 97Y9467
MCU, 16BIT, PIC24FJ, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:1MB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

MCU, 16BIT, PIC24FJ, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:1MB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24FJ1024GA606-I/PT-ND 1773578 1773885P 685-PIC24FJ1024GA606-I/PT 930552-PIC24FJ1024GA606-I/PT PIC24FJ1024GA606-I/PT PIC24FJ1024GA606-I/PT PIC24FJ1024GA606-I/PT PIC24FJ1024GA606-I/PT PIC24FJ1024GA606-I/PT 97Y9467
Product Name Microcontrollers Microcontrollers Microcontrollers 16-bit 16BIT 1MB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24FJ1024GA606-I/PT Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Mcu, 16Bit, Pic24Fj, 32Mhz, Tqfp-64; Product Range Microchip
Data Bus 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 16x10b
RAM 32 KB 32 KB 32 KB 1000 KB 32 KB 32 KB 32 KB 32 KB
ROM 1000 KB 1000 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - A2C00043243 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers