The PIC24FJ1024GA610 is a 16-bit microcontroller operating at a maximum speed of 32 MHz, featuring a modified Harvard architecture. It offers 1 MB of flash program memory and 32 KB of SRAM, making it suitable for complex applications. The device supports USB v2.0 On-The-Go (OTG) functionality, allowing it to function as either a host or peripheral, with capabilities for low-speed and full-speed USB operation. This microcontroller includes a 10/12-bit analog-to-digital converter with up to 24 channels and a conversion rate of 200 ksps. It also features multiple low-power modes, including sleep and idle modes, to enhance energy efficiency. The device is designed for a wide operating voltage range of 2.0V to 3.6V and can operate in ambient temperatures from -40°C to +85°C, making it suitable for industrial applications. Additional features include a robust set of peripherals such as timers, input capture modules, and communication interfaces like SPI, I2C, and UART. The microcontroller supports in-circuit serial programming and has a dual-partition flash program array, allowing for simultaneous programming and execution of applications. With a high endurance for erase/write cycles and a minimum data retention of 20 years, this microcontroller is a reliable choice for various embedded applications.
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)
IC MCU 16BIT 1MB FLASH 64TQFP
16-bit Microcontrollers - MCU 64 TQFP 10x10x1mm TRAY
IC MCU 16BIT 1MB FLASH 64TQFP
PIC Automotive, AEC-Q100, PIC® 24F Microcontroller IC 16-Bit 32MHz 1MB (341.5K x 24) FLASH 64-TQFP (10x10)
MCU, 16BIT, 32MHZ, TQFP-64; Product Range:PIC24 Family PIC24FJ GA Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:1MB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:TQFPRoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 150-PIC24FJ1024GA606-E/PT-ND | PIC24FJ1024GA606-E/PT | PIC24FJ1024GA606-E/PT | PIC24FJ1024GA606-E/PT | PIC24FJ1024GA606-E/PT | 33AH4671 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Mcu, 16Bit, 32Mhz, Tqfp-64; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b SAR | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 1000 KB |