Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU PIC24F32KA304T-I/MV

Description
IC MCU 16BIT 32KB FLASH 48UQFN Product overview: PIC24F32KA304T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F32KA304T-I /MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 32KB FLASH 48UQFN Product overview: PIC24F32KA304T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F32KA304T-I /MV can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PIC24F32KA304T-I/MV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24F32KA304T-I/MV
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24F32KA304T-I/MV
IC MCU 16BIT 32KB FLASH 48UQFN Product overview: PIC24F32KA304T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F32KA304T-I /MV can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 48UQFN Product overview: PIC24F32KA304T-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F32KA304T-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24F32KA304T-I/MV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F32KA304T-I/MV-ND
Microcontrollers PIC24F32KA304T-I/MV-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-UQFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Core Size: 8-Bit Core Processor: Rabbit 6000 Speed: 200MHz Connectivity: EBI/EMI, I2C, IrDA, LIN, SPI, UART/USART Peripherals: Power-Fail Reset, WDT Program Memory Size: External

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Core Size: 8-Bit
Core Processor: Rabbit 6000
Speed: 200MHz
Connectivity: EBI/EMI, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Power-Fail Reset, WDT
Program Memory Size: External

Buy Now
Microcontrollers - PIC24F32KA304T-I/MV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F32KA304T-I/MV
Microcontrollers PIC24F32KA304T-I/MV
IC MCU 16BIT 32KB FLASH 48UQFN

IC MCU 16BIT 32KB FLASH 48UQFN

Supplier's Site Datasheet
Microcontrollers - PIC24F32KA304T-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F32KA304T-I/MV
Microcontrollers PIC24F32KA304T-I/MV
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-UQFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F32KA304T-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F32KA304T-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F32KA304T-I/MV
IC MCU 16BIT 32KB FLASH 48UQFN

IC MCU 16BIT 32KB FLASH 48UQFN

Supplier's Site
Embedded - Microcontrollers - PIC24F32KA304T-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F32KA304T-I/MV
Embedded - Microcontrollers PIC24F32KA304T-I/MV
IC MCU 16BIT 32KB FLASH 48UQFN

IC MCU 16BIT 32KB FLASH 48UQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F32KA304T-I/MV
16-bit Microcontrollers - MCU PIC24F32KA304T-I/MV
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EEP 16MIPS 12b ADC CTMU

16-bit Microcontrollers - MCU 32KB 2KBRM 512B EEP 16MIPS 12b ADC CTMU

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24F32KA304T-I/MV PIC24F32KA304T-I/MV-ND PIC24F32KA304T-I/MV PIC24F32KA304T-I/MV PIC24F32KA304T-I/MV PIC24F32KA304T-I/MV PIC24F32KA304T-I/MV
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers Connectors,Interconnects Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 8 Bit; 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 200 MHz 32 MHz 32 MHz 32 MHz
RAM 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 0.5120 KB 32 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers