Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24F32KA304T-I/ML PIC24F32KA304T-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 889762-PIC24F32KA304 T-I/ML Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8) Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 44-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC24F32KA304 Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (8x8) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889762-PIC24F32KA304 T-I/ML Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8) Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 44-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC24F32KA304 Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (8x8) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24F32KA304T-I/ML - 889762-PIC24F32KA304T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F32KA304T-I/ML
889762-PIC24F32KA304T-I/ML
Embedded - Embedded - Microcontrollers - PIC24F32KA304T-I/ML 889762-PIC24F32KA304T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889762-PIC24F32KA304 T-I/ML Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8) Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 44-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 39 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC24F32KA304 Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (8x8) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889762-PIC24F32KA304T-I/ML
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)
Core Processor: PIC
Speed: 32MHz
Package: Reel - TR
Package: 44-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 39
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC24F32KA304
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (8x8)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24F32KA304T-I/ML
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24F32KA304T-I/ML
IC MCU 16BIT 32KB FLASH 44QFN Product overview: PIC24F32KA304T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F32KA304T-I /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 44QFN Product overview: PIC24F32KA304T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F32KA304T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24F32KA304T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F32KA304T-I/ML
Embedded - Microcontrollers PIC24F32KA304T-I/ML
IC MCU 16BIT 32KB FLASH 44QFN

IC MCU 16BIT 32KB FLASH 44QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F32KA304T-I/ML
16-bit Microcontrollers - MCU PIC24F32KA304T-I/ML
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EEP 16MIPS 12b ADC CTMU

16-bit Microcontrollers - MCU 32KB 2KBRM 512B EEP 16MIPS 12b ADC CTMU

Buy Now Datasheet
Microcontrollers - PIC24F32KA304T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F32KA304T-I/ML
Microcontrollers PIC24F32KA304T-I/ML
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC24F32KA304T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F32KA304T-I/ML
Microcontrollers PIC24F32KA304T-I/ML
IC MCU 16BIT 32KB FLASH 44QFN

IC MCU 16BIT 32KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F32KA304T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F32KA304T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F32KA304T-I/ML
IC MCU 16BIT 32KB FLASH 44QFN

IC MCU 16BIT 32KB FLASH 44QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889762-PIC24F32KA304T-I/ML 685-PIC24F32KA304T-I/ML PIC24F32KA304T-I/ML PIC24F32KA304T-I/ML PIC24F32KA304T-I/ML PIC24F32KA304T-I/ML PIC24F32KA304T-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC24F32KA304T-I/ML 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 2 KB 2 KB 2 KB 2 KB
ROM 512 KB
ROM Type Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details