Microchip Technology, Inc. Microcontrollers PIC24F32KA302-I/ML

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24F32KA302-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F32KA302-I/ML-ND
Microcontrollers PIC24F32KA302-I/ML-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-PIC24F32KA302-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24F32KA302-I/ML
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24F32KA302-I/ML
IC MCU 16BIT 32KB FLASH 28QFN Product overview: PIC24F32KA302-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F32KA302-I/ ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 28QFN Product overview: PIC24F32KA302-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F32KA302-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24F32KA302-I/ML - 808295-PIC24F32KA302-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F32KA302-I/ML
808295-PIC24F32KA302-I/ML
Embedded - Embedded - Microcontrollers - PIC24F32KA302-I/ML 808295-PIC24F32KA302-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 808295-PIC24F32KA302 -I/ML Packaging: Tube Mounting Style: SMD Core Processor: PIC Speed: 32MHz Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 61 MSL Level: 1 (Unlimited) Part Number Series: PIC24F32KA302 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 808295-PIC24F32KA302-I/ML
Packaging: Tube
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 61
MSL Level: 1 (Unlimited)
Part Number Series: PIC24F32KA302
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Embedded - Microcontrollers - PIC24F32KA302-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F32KA302-I/ML
Embedded - Microcontrollers PIC24F32KA302-I/ML
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC24F32KA302-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F32KA302-I/ML
Microcontrollers PIC24F32KA302-I/ML
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F32KA302-I/ML
16-bit Microcontrollers - MCU PIC24F32KA302-I/ML
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EEP 16MIPS 12b ADC CTMU

16-bit Microcontrollers - MCU 32KB 2KBRM 512B EEP 16MIPS 12b ADC CTMU

Buy Now Datasheet
Microcontrollers - PIC24F32KA302-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F32KA302-I/ML
Microcontrollers PIC24F32KA302-I/ML
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F32KA302-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F32KA302-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F32KA302-I/ML
IC MCU 16BIT 32KB FLASH 28QFN

IC MCU 16BIT 32KB FLASH 28QFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24F32KA302-I/ML-ND 685-PIC24F32KA302-I/ML 808295-PIC24F32KA302-I/ML PIC24F32KA302-I/ML PIC24F32KA302-I/ML PIC24F32KA302-I/ML PIC24F32KA302-I/ML PIC24F32KA302-I/ML
Product Name Microcontrollers 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24F32KA302-I/ML Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 13x12b
RAM 2 KB 2 KB 32 KB 2 KB 2 KB 2 KB
ROM 32 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products