Microchip Technology, Inc. Microcontrollers PIC24F32KA301T-I/SS

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24F32KA301T-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F32KA301T-I/SS-ND
Microcontrollers PIC24F32KA301T-I/SS-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24F32KA301T-I/SS - 726004-PIC24F32KA301T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F32KA301T-I/SS
726004-PIC24F32KA301T-I/SS
Embedded - Embedded - Microcontrollers - PIC24F32KA301T-I/SS 726004-PIC24F32KA301T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 726004-PIC24F32KA301 T-I/SS Packaging: Tape and Reel Mounting Style: SMD Core Processor: PIC Speed: 32MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Program Memory Size: 32KB (11K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 12x12b Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 20-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: PIC24F32KA301 Manufacturer Pack Quantity: 1,600 MSL Level: 1 (Unlimited) Data Bus Width: 16-Bit The number of I/O: 18 Date RAM Size: 2K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 726004-PIC24F32KA301T-I/SS
Packaging: Tape and Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Program Memory Size: 32KB (11K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 12x12b
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: PIC24F32KA301
Manufacturer Pack Quantity: 1,600
MSL Level: 1 (Unlimited)
Data Bus Width: 16-Bit
The number of I/O: 18
Date RAM Size: 2K x 8

Buy Now
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-PIC24F32KA301T-I/SS
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-PIC24F32KA301T-I/SS
IC MCU 16BIT 32KB FLASH 20SSOP Product overview: PIC24F32KA301T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F32KA301T-I /SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 32KB FLASH 20SSOP Product overview: PIC24F32KA301T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F32KA301T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24F32KA301T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F32KA301T-I/SS
Microcontrollers PIC24F32KA301T-I/SS
IC MCU 16BIT 32KB FLASH 20SSOP

IC MCU 16BIT 32KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F32KA301T-I/SS
16-bit Microcontrollers - MCU PIC24F32KA301T-I/SS
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EEP 16MIPS 12b ADC CTMU

16-bit Microcontrollers - MCU 32KB 2KBRM 512B EEP 16MIPS 12b ADC CTMU

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24F32KA301T-I/SS
Embedded - Microcontrollers PIC24F32KA301T-I/SS
IC MCU 16BIT 32KB FLASH 20SSOP

IC MCU 16BIT 32KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontrollers - PIC24F32KA301T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F32KA301T-I/SS
Microcontrollers PIC24F32KA301T-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24F32KA301T-I/SS-ND 726004-PIC24F32KA301T-I/SS 685-PIC24F32KA301T-I/SS PIC24F32KA301T-I/SS PIC24F32KA301T-I/SS PIC24F32KA301T-I/SS PIC24F32KA301T-I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24F32KA301T-I/SS 16-bit 16BIT 32KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x12b
RAM 2 KB 32 KB 2 KB 2 KB 2 KB
ROM 32 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA8 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC812BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details