PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SOIC
IC MCU 16BIT 32KB FLASH 20SOIC
IC MCU 16BIT 32KB FLASH 20SOIC
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 32KB (11K x 24) FLASH 20-SOIC
16-bit Microcontrollers - MCU 32KB 2KBRM 512B EEP 16MIPS 12b ADC CTMU
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F32KA301T-I/SO-ND | PIC24F32KA301T-I/SO | PIC24F32KA301T-I/SO | PIC24F32KA301T-I/SO | PIC24F32KA301T-I/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 32 KB |