Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24F16KM204-E/PT PIC24F16KM204-E/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 792217-PIC24F16KM204 -E/PT Series: PIC XLP 24F Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 32MHz Package: 44-TQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 22x10b/12b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC24F16KM204 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): MAXQ613K-UEI+; MAXQ610K-0000+; PIC24F16KM204-E/MV; PIC24F16KM204-E/ML; Introduction Date: February 06, 2013 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792217-PIC24F16KM204 -E/PT Series: PIC XLP 24F Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 32MHz Package: 44-TQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 22x10b/12b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC24F16KM204 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): MAXQ613K-UEI+; MAXQ610K-0000+; PIC24F16KM204-E/MV; PIC24F16KM204-E/ML; Introduction Date: February 06, 2013 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24F16KM204-E/PT - 792217-PIC24F16KM204-E/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F16KM204-E/PT
792217-PIC24F16KM204-E/PT
Embedded - Embedded - Microcontrollers - PIC24F16KM204-E/PT 792217-PIC24F16KM204-E/PT
Manufacturer: Microchip Technology Win Source Part Number: 792217-PIC24F16KM204 -E/PT Series: PIC XLP 24F Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 32MHz Package: 44-TQFP Core Size: 16-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 22x10b/12b, D/A 2x8b Oscillator Type: Internal Supply Voltage: 1.8 V ~ 3.6 V Family Name: PIC24F16KM204 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): MAXQ613K-UEI+; MAXQ610K-0000+; PIC24F16KM204-E/MV; PIC24F16KM204-E/ML; Introduction Date: February 06, 2013 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792217-PIC24F16KM204-E/PT
Series: PIC XLP 24F
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 32MHz
Package: 44-TQFP
Core Size: 16-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 22x10b/12b, D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 1.8 V ~ 3.6 V
Family Name: PIC24F16KM204
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): MAXQ613K-UEI+; MAXQ610K-0000+; PIC24F16KM204-E/MV; PIC24F16KM204-E/ML;
Introduction Date: February 06, 2013
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC24F16KM204-E/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F16KM204-E/PT-ND
Microcontrollers PIC24F16KM204-E/PT-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-PIC24F16KM204-E/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24F16KM204-E/PT
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24F16KM204-E/PT
IC MCU 16BIT 16KB FLASH 44TQFP Product overview: PIC24F16KM204-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KM204-E/ PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 44TQFP Product overview: PIC24F16KM204-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KM204-E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24F16KM204-E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F16KM204-E/PT
Microcontrollers PIC24F16KM204-E/PT
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F16KM204-E/PT
16-bit Microcontrollers - MCU PIC24F16KM204-E/PT
16-bit Microcontrollers - MCU 16 Bit MCU, 16KB Flash, 2 KB RAM

16-bit Microcontrollers - MCU 16 Bit MCU, 16KB Flash, 2 KB RAM

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F16KM204-E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F16KM204-E/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F16KM204-E/PT
IC MCU 16BIT 16KB FLASH 44TQFP

IC MCU 16BIT 16KB FLASH 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC24F16KM204-E/PT
Embedded - Microcontrollers PIC24F16KM204-E/PT
IC MCU 16BIT 16KB FLASH 44TQFP

IC MCU 16BIT 16KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792217-PIC24F16KM204-E/PT PIC24F16KM204-E/PT-ND 685-PIC24F16KM204-E/PT PIC24F16KM204-E/PT PIC24F16KM204-E/PT PIC24F16KM204-E/PT PIC24F16KM204-E/PT
Product Name Embedded - Embedded - Microcontrollers - PIC24F16KM204-E/PT Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB
ROM 512 KB 16 KB 0.5120 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001MT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers