The PIC24F16KM204-E/MV is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for general-purpose applications. It operates at a maximum clock speed of 32 MHz and features a modified Harvard architecture, providing 16 MIPS performance. The device includes 16 KB of Flash memory and 2 KB of RAM, with a wide operating voltage range of 1.8V to 3.6V. This microcontroller is equipped with various analog peripherals, including up to two 8-bit digital-to-analog converters (DACs), two operational amplifiers, and a 10/12-bit analog-to-digital converter (ADC) with up to 22 channels. It also supports multiple communication interfaces, such as two master synchronous serial ports (MSSPs) for SPI and I²C, and two enhanced addressable UARTs. Power management features include selectable modes for idle, sleep, and retention sleep, allowing for significant power savings. The device supports in-circuit serial programming and debugging, making it suitable for development and prototyping. With a robust set of features and low power consumption, the PIC24F16KM204-E/MV is well-suited for applications requiring efficient processing and extensive peripheral integration.
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 48-UQFN (6x6)
IC MCU 16BIT 16KB FLASH 48UQFN
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 48-UQFN (6x6)
16-bit Microcontrollers - MCU 16 Bit MCU, 16KB Flash, 2 KB RAM
IC MCU 16BIT 16KB FLASH 48UQFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F16KM204-E/MV-ND | PIC24F16KM204-E/MV | PIC24F16KM204-E/MV | PIC24F16KM204-E/MV | PIC24F16KM204-E/MV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 22x10b/12b; D/A 2x8b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB |