The PIC24F16KM202T-I/SS is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for general-purpose applications. It operates at a maximum clock speed of 32 MHz and features 16 KB of Flash memory, 2 KB of RAM, and 512 bytes of EEPROM. The device supports a wide operating voltage range of 1.8V to 3.6V, making it suitable for low-power applications. This microcontroller includes a variety of integrated peripherals, such as up to two 8-bit digital-to-analog converters (DACs), two operational amplifiers, and a 10/12-bit analog-to-digital converter (ADC) with up to 22 channels. It also features multiple capture/compare/PWM modules, two enhanced addressable UARTs, and master synchronous serial ports supporting both SPI and I²C communication protocols. The PIC24F16KM202T-I/SS is equipped with advanced power management modes, including Idle, Sleep, and Retention Sleep, which help reduce power consumption during operation. It also includes a fail-safe clock monitor, watchdog timer, and in-circuit serial programming capabilities. With its robust feature set and low power consumption, this microcontroller is well-suited for a range of embedded applications.
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
IC MCU 16BIT 16KB FLASH 28SSOP
IC MCU 16BIT 16KB FLASH 28SSOP
16-bit Microcontrollers - MCU 16B MCU,16KB 2KBRAM DACs OpAmps CompCLC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F16KM202T-I/SS-ND | PIC24F16KM202T-I/SS | PIC24F16KM202T-I/SS | PIC24F16KM202T-I/SS | PIC24F16KM202T-I/SS |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | 8 Bit; Other; A/D 19x10b/12b; D/A 2x8b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB |