IC MCU 16BIT 16KB FLASH 28SOIC Product overview: PIC24F16KM202-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KM202-I/
16 Bit MCU, 16KB Flash, 2 KB RAM, 512B E
16 Bit MCU, 16KB Flash, 2 KB RAM, 512B E
16 Bit MCU, 16KB Flash, 2 KB RAM, 512B E
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC
16-bit Microcontrollers - MCU 16B MCU,16KB 2KBRAM DACs OpAmps CompCLC
IC MCU 16BIT 16KB FLASH 28SOIC
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC
IC MCU 16BIT 16KB FLASH 28SOIC
16 Bit Microcontroller, General Purpose, PIC24F, 32 MHz, 16 KB, 2 KB, 28, SOIC RoHS Compliant: Yes
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SOIC-28; Product Range:PIC24 Family PIC24FV KM Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; ADC Channels:19RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC24F16KM202-I/SO | 1772510 | 1772510P | PIC24F16KM202-I/SO-ND | PIC24F16KM202-I/SO | PIC24F16KM202-I/SO | PIC24F16KM202-I/SO | PIC24F16KM202-I/SO | 88W0394 | 47W7546 |
| Product Name | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16 Bit Microcontroller, General Purpose, Pic24F, 32 Mhz, 16 Kb, 2 Kb, 28, Soic Rohs Compliant Microchip | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Soic-28; Product Range Microchip |
| Data Bus | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | ||||
| ROM | 0.5120 KB | 16 KB | 16 KB | |||||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH |