The PIC24F16KM202-E/SO is a 16-bit microcontroller featuring 16 KB of flash memory and 2 KB of RAM, packaged in a 28-pin SOIC. It operates within a voltage range of 1.8V to 3.6V and supports a maximum clock speed of 32 MHz, achieving up to 16 MIPS performance. The device includes a variety of integrated peripherals, such as two 8-bit digital-to-analog converters, a 10/12-bit analog-to-digital converter with up to 22 channels, and multiple capture/compare/PWM modules. Additionally, it offers two enhanced addressable UARTs, master synchronous serial ports with SPI and I²C modes, and a hardware real-time clock. The microcontroller supports various power management modes, including sleep and idle modes, to optimize energy consumption. It features a robust set of safety and reliability functions, including a watchdog timer, power-on reset, and fail-safe clock monitor. The device is suitable for applications requiring efficient processing and extensive peripheral integration in a compact form factor.
16-bit Microcontrollers - MCU 16 Bit MCU 16KB Flash 2 KB RAM
IC MCU 16BIT 16KB FLASH 28SOIC
IC MCU 16BIT 16KB FLASH 28SOIC
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SOIC
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F16KM202-E/SO | PIC24F16KM202-E/SO | PIC24F16KM202-E/SO | PIC24F16KM202-E/SO |
| Product Name | 16-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 2 KB | 2 KB | ||
| Supply Voltage | 3.6 to 1.8 volts |