PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 16KB FLASH 44TQFP
16-bit Microcontrollers - MCU 16B MCU,8KB 1KBRAM 12bADC CompCLC
IC MCU 16BIT 16KB FLASH 44TQFP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F16KM104T-I/PT-ND | PIC24F16KM104T-I/PT | PIC24F16KM104T-I/PT | PIC24F16KM104T-I/PT | PIC24F16KM104T-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit; 16-Bit | ||
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 22x10b/12b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB |