Microchip Technology, Inc. Analog-rich, Low Power MCU with 3V and 5V PIC24F16KM104

Description
Low cost, Low pin out PIC24F Microcontroller family featuring nanoWatt eXtreme low power. The devices offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation and the PIC24F products support 1.8V-3.6V operation Additional Features Operating voltage: PIC24FV products support 2.0V-5.5V operation PIC24F products support 1.8V-3.6V operation Typical nanoWatt XLP specifications include: 25nA Sleep mode 700nA Real Time Clock & Calendar operation in Sleep modes 500nA Watch Dog Timer operation in Sleep modes 512 Bytes of Data EEPROM Other Low Power Specifications include: Ultra Low-Power wake-up from Sleep Power Modes: Run, Doze, Idle, Sleep, Low-Voltage Sleep System Supervisors: Low Power BOR, WDT, INT0 Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor – allows safe shutdown if clock fails CPU: Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Analog Features: 10/12-bit Differential ADC, Up to 22 channels, 100k samples per second at 12-bit conversion rate, threshold detect and dedicated band gap reference Charge Time Measurement Unit (CTMU) enabling 22 channels of Capacitive Touch, time measurement down to 200 ps One Analog rail-to-rail comparator Timers/Output Compare/Input Capture: 1 MCCP and 1 SCCP modules MCCP (Multiple-output Capture Compare PWM Module) and SCCP (Single-output Capture Compare PWM Module) combine Timer, Input Capture, Output Compare/PWM in a single timebase Each SCCP has a single output and each MCCP has 2,4 or 6 outputs MCCP features output steering, hardware scan, complementary output with dead time, push-pull output, bidirectional brush DC motor control Each MCCP/SCCP includes 2 x 16-bit timers or 1x 32-bit timer Up to 5x 16-bit timers including MCCP and SCCP timers Pair timers for a total of 2 x 32-bit timers Communication Interfaces: UART Module with LIN and IrDA support, 4 Deep FIFO SPI Module with 8 Deep FIFO I2C™ Module with Master and Slave Modes Other: Configurable Logic Cell (CLC) for user configurable real time logic control
Datasheet
Description
Low cost, Low pin out PIC24F Microcontroller family featuring nanoWatt eXtreme low power. The devices offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation and the PIC24F products support 1.8V-3.6V operation Additional Features Operating voltage: PIC24FV products support 2.0V-5.5V operation PIC24F products support 1.8V-3.6V operation Typical nanoWatt XLP specifications include: 25nA Sleep mode 700nA Real Time Clock & Calendar operation in Sleep modes 500nA Watch Dog Timer operation in Sleep modes 512 Bytes of Data EEPROM Other Low Power Specifications include: Ultra Low-Power wake-up from Sleep Power Modes: Run, Doze, Idle, Sleep, Low-Voltage Sleep System Supervisors: Low Power BOR, WDT, INT0 Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor – allows safe shutdown if clock fails CPU: Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Analog Features: 10/12-bit Differential ADC, Up to 22 channels, 100k samples per second at 12-bit conversion rate, threshold detect and dedicated band gap reference Charge Time Measurement Unit (CTMU) enabling 22 channels of Capacitive Touch, time measurement down to 200 ps One Analog rail-to-rail comparator Timers/Output Compare/Input Capture: 1 MCCP and 1 SCCP modules MCCP (Multiple-output Capture Compare PWM Module) and SCCP (Single-output Capture Compare PWM Module) combine Timer, Input Capture, Output Compare/PWM in a single timebase Each SCCP has a single output and each MCCP has 2,4 or 6 outputs MCCP features output steering, hardware scan, complementary output with dead time, push-pull output, bidirectional brush DC motor control Each MCCP/SCCP includes 2 x 16-bit timers or 1x 32-bit timer Up to 5x 16-bit timers including MCCP and SCCP timers Pair timers for a total of 2 x 32-bit timers Communication Interfaces: UART Module with LIN and IrDA support, 4 Deep FIFO SPI Module with 8 Deep FIFO I2C™ Module with Master and Slave Modes Other: Configurable Logic Cell (CLC) for user configurable real time logic control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog-rich, Low Power MCU with 3V and 5V - PIC24F16KM104 - Microchip Technology, Inc.
Chandler, AZ, United States
Analog-rich, Low Power MCU with 3V and 5V
PIC24F16KM104
Analog-rich, Low Power MCU with 3V and 5V PIC24F16KM104
Low cost, Low pin out PIC24F Microcontroller family featuring nanoWatt eXtreme low power. The devices offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation and the PIC24F products support 1.8V-3.6V operation Additional Features Operating voltage: PIC24FV products support 2.0V-5.5V operation PIC24F products support 1.8V-3.6V operation Typical nanoWatt XLP specifications include: 25nA Sleep mode 700nA Real Time Clock & Calendar operation in Sleep modes 500nA Watch Dog Timer operation in Sleep modes 512 Bytes of Data EEPROM Other Low Power Specifications include: Ultra Low-Power wake-up from Sleep Power Modes: Run, Doze, Idle, Sleep, Low-Voltage Sleep System Supervisors: Low Power BOR, WDT, INT0 Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL Fail-Safe Clock Monitor – allows safe shutdown if clock fails CPU: Up to 16 MIPS performance Single Cycle Instruction Execution 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider C Compiler Optimized Instruction Set System Analog Features: 10/12-bit Differential ADC, Up to 22 channels, 100k samples per second at 12-bit conversion rate, threshold detect and dedicated band gap reference Charge Time Measurement Unit (CTMU) enabling 22 channels of Capacitive Touch, time measurement down to 200 ps One Analog rail-to-rail comparator Timers/Output Compare/Input Capture: 1 MCCP and 1 SCCP modules MCCP (Multiple-output Capture Compare PWM Module) and SCCP (Single-output Capture Compare PWM Module) combine Timer, Input Capture, Output Compare/PWM in a single timebase Each SCCP has a single output and each MCCP has 2,4 or 6 outputs MCCP features output steering, hardware scan, complementary output with dead time, push-pull output, bidirectional brush DC motor control Each MCCP/SCCP includes 2 x 16-bit timers or 1x 32-bit timer Up to 5x 16-bit timers including MCCP and SCCP timers Pair timers for a total of 2 x 32-bit timers Communication Interfaces: UART Module with LIN and IrDA support, 4 Deep FIFO SPI Module with 8 Deep FIFO I2C™ Module with Master and Slave Modes Other: Configurable Logic Cell (CLC) for user configurable real time logic control

Low cost, Low pin out PIC24F Microcontroller family featuring nanoWatt eXtreme low power. The devices offer flexible Capture/Compare/PWM modules, Configurable Logic Cell and options for both 3V and 5V applications. PIC24FV products support 2.0V-5.5V operation and the PIC24F products support 1.8V-3.6V operation

Additional Features

  • Operating voltage:
    • PIC24FV products support 2.0V-5.5V operation
    • PIC24F products support 1.8V-3.6V operation
  • Typical nanoWatt XLP specifications include:
    • 25nA Sleep mode
    • 700nA Real Time Clock & Calendar operation in Sleep modes
    • 500nA Watch Dog Timer operation in Sleep modes
    • 512 Bytes of Data EEPROM
  • Other Low Power Specifications include:
    • Ultra Low-Power wake-up from Sleep
    • Power Modes: Run, Doze, Idle, Sleep, Low-Voltage Sleep
    • System Supervisors: Low Power BOR, WDT, INT0
    • Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL
    • Fail-Safe Clock Monitor – allows safe shutdown if clock fails
  • CPU:
    • Up to 16 MIPS performance
    • Single Cycle Instruction Execution
    • 16 x 16 Hardware Multiply, & 32-bit x 16-bit Hardware Divider
    • C Compiler Optimized Instruction Set System
  • Analog Features:
    • 10/12-bit Differential ADC, Up to 22 channels, 100k samples per second at 12-bit conversion rate, threshold detect and dedicated band gap reference
    • Charge Time Measurement Unit (CTMU) enabling 22 channels of Capacitive Touch, time measurement down to 200 ps
    • One Analog rail-to-rail comparator
  • Timers/Output Compare/Input Capture:
    • 1 MCCP and 1 SCCP modules
    • MCCP (Multiple-output Capture Compare PWM Module) and SCCP (Single-output Capture Compare PWM Module) combine Timer, Input Capture, Output Compare/PWM in a single timebase
    • Each SCCP has a single output and each MCCP has 2,4 or 6 outputs
    • MCCP features output steering, hardware scan, complementary output with dead time, push-pull output, bidirectional brush DC motor control
    • Each MCCP/SCCP includes 2 x 16-bit timers or 1x 32-bit timer
    • Up to 5x 16-bit timers including MCCP and SCCP timers
    • Pair timers for a total of 2 x 32-bit timers
  • Communication Interfaces:
    • UART Module with LIN and IrDA support, 4 Deep FIFO
    • SPI Module with 8 Deep FIFO
    • I2C™ Module with Master and Slave Modes
  • Other:
    • Configurable Logic Cell (CLC) for user configurable real time logic control
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC24F16KM104
Product Name Analog-rich, Low Power MCU with 3V and 5V
Data Bus 16 Bit
Clock Speed 32 MHz
Features PWM
Bits 16 Bit; 32 Bit
Number 5
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
 - 05523-7580002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details