Microchip Technology, Inc. Microcontrollers PIC24F16KL402-I/SS

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24F16KL402-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F16KL402-I/SS-ND
Microcontrollers PIC24F16KL402-I/SS-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24F16KL402-I/SS
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24F16KL402-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP Product overview: PIC24F16KL402-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KL402-I/ SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 28SSOP Product overview: PIC24F16KL402-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KL402-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC24F16KL402-I/SS - 889759-PIC24F16KL402-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F16KL402-I/SS
889759-PIC24F16KL402-I/SS
Embedded - Embedded - Microcontrollers - PIC24F16KL402-I/SS 889759-PIC24F16KL402-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 889759-PIC24F16KL402 -I/SS Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP Core Processor: PIC Speed: 32MHz Package: Tube Package: 28-SSOP (0.209", 5.30mm Width) Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC24F16KL402 Categories: Integrated Circuits (ICs) Case / Package: 28-SSOP ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 47 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889759-PIC24F16KL402-I/SS
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC24F16KL402
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 47
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC24F16KL402-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F16KL402-I/SS
Microcontrollers PIC24F16KL402-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24F16KL402-I/SS
Embedded - Microcontrollers PIC24F16KL402-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP

IC MCU 16BIT 16KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F16KL402-I/SS
16-bit Microcontrollers - MCU PIC24F16KL402-I/SS
16-bit Microcontrollers - MCU 16KB FLASH 1KB RAM 3V 10-BIT ADC

16-bit Microcontrollers - MCU 16KB FLASH 1KB RAM 3V 10-BIT ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F16KL402-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F16KL402-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F16KL402-I/SS
IC MCU 16BIT 16KB FLASH 28SSOP

IC MCU 16BIT 16KB FLASH 28SSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24F16KL402-I/SS-ND 685-PIC24F16KL402-I/SS 889759-PIC24F16KL402-I/SS PIC24F16KL402-I/SS PIC24F16KL402-I/SS PIC24F16KL402-I/SS PIC24F16KL402-I/SS
Product Name Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC24F16KL402-I/SS Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x10b
RAM 1 KB 1 KB 16 KB 1 KB 1 KB
ROM 16 KB 0.5120 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details