Win Source Part Number: 1021375-PIC24F16KL40
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 24F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 15
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991B1A
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC24F16KL402ISP
Base Product Number: PIC24F16KL402
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SPDIP
IC MCU 16BIT 16KB FLASH 28SPDIP Product overview: PIC24F16KL402-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KL402-I/
IC MCU 16BIT 16KB FLASH 28SPDIP
IC MCU 16BIT 16KB FLASH 28SPDIP
IC MCU 16BIT 16KB FLASH 28SPDIP
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SPDIP-28; Product Range:-; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1KB; No. of Pins:28Pins; MCU Case Style:SDIP; MSL:- RoHS Compliant: Yes
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-SPDIP
16-bit Microcontrollers - MCU 16KB FLASH 1KB RAM 3V 10-BIT ADC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1021375-PIC24F16KL402-I/SP | PIC24F16KL402-I/SP-ND | 685-PIC24F16KL402-I/SP | PIC24F16KL402-I/SP | PIC24F16KL402-I/SP | PIC24F16KL402-I/SP | 64T1134 | PIC24F16KL402-I/SP | PIC24F16KL402-I/SP |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Spdip-28; Product Range Microchip | Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| RAM | 16 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 512 KB | 16 KB | 0.5120 KB | ||||||
| ROM Type | Flash; FLASH | Flash | EEPROM; EEPROM | Flash; FLASH | Flash; FLASH |