The PIC24F16KL402-I/ML is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It operates at a maximum frequency of 32 MHz, achieving up to 16 MIPS performance. The device features 16 KB of Flash program memory and 1 KB of SRAM, along with 512 bytes of data EEPROM. It supports a wide operating voltage range of 1.8V to 3.6V and includes various power management modes to optimize energy consumption, with typical run currents of 150 µA/MHz and sleep mode currents as low as 30 nA. The microcontroller is equipped with a comprehensive set of peripherals, including two 16-bit timer/counters, two 8-bit timers, and multiple communication interfaces such as UART, I²C, and SPI. It also features a 10-bit, up to 12-channel analog-to-digital converter with a conversion rate of 500 ksps, and dual rail-to-rail analog comparators. The device supports in-circuit serial programming and has built-in safety features like a fail-safe clock monitor and programmable brown-out reset. With its combination of performance, low power consumption, and rich peripheral set, the PIC24F16KL402-I/ML is suitable for a variety of embedded applications, particularly where power efficiency is critical.
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)
IC MCU 16BIT 16KB FLASH 28QFN Product overview: PIC24F16KL402-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KL402-I/
Win Source Part Number: 1264285-PIC24F16KL40
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® XLP™ 24F
Core Processor: PIC
Speed: 32MHz
Package: Tube
Standard Package: 61
Mounting: SMD (SMT)
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 1K x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Package / Case: 28-VQFN Exposed Pad
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991B1A
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC24F16KL402IML
Base Product Number: PIC24F16KL402
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)
IC MCU 16BIT 16KB FLASH 28QFN
16-bit Microcontrollers - MCU 16KB FLASH 1KB RAM 3V 10-BIT ADC
IC MCU 16BIT 16KB FLASH 28QFN
IC MCU 16BIT 16KB FLASH 28QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F16KL402-I/ML-ND | 685-PIC24F16KL402-I/ML | 1264285-PIC24F16KL402-I/ML | PIC24F16KL402-I/ML | PIC24F16KL402-I/ML | PIC24F16KL402-I/ML | PIC24F16KL402-I/ML | PIC24F16KL402-I/ML |
| Product Name | Microcontrollers | 16-bit 16BIT 16KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 12x10b | |||||||
| RAM | 1 KB | 1 KB | 16 KB | 1 KB | 1 KB | 1 KB | ||
| ROM | 16 KB | 0.5120 KB | 512 KB |