Microchip Technology, Inc. 16-bit 16BIT 16KB Embedded Microcontroller MCU PIC24F16KL401T-I/MQ

Description
IC MCU 16BIT 16KB FLASH 20VQFN Product overview: PIC24F16KL401T-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KL401T-I /MQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 16KB FLASH 20VQFN Product overview: PIC24F16KL401T-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KL401T-I /MQ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-PIC24F16KL401T-I/MQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24F16KL401T-I/MQ
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24F16KL401T-I/MQ
IC MCU 16BIT 16KB FLASH 20VQFN Product overview: PIC24F16KL401T-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KL401T-I /MQ can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20VQFN Product overview: PIC24F16KL401T-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KL401T-I/MQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24F16KL401T-I/MQCT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - PIC24F16KL401T-I/MQDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - PIC24F16KL401T-I/MQTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24F16KL401T-I/MQ - 851844-PIC24F16KL401T-I/MQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F16KL401T-I/MQ
851844-PIC24F16KL401T-I/MQ
Embedded - Embedded - Microcontrollers - PIC24F16KL401T-I/MQ 851844-PIC24F16KL401T-I/MQ
Manufacturer: Microchip Technology Win Source Part Number: 851844-PIC24F16KL401 T-I/MQ Series: PIC® XLP™ 24F Features: series Microcontroller IC Package: Reel - TR Number of I/O: 18 Family Name: PIC24F16KL401 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC24F16KL401T-I/MQ- ND, PIC24F16KL401T-I/MQC T, PIC24F16KL401T-I/MQT R, PIC24F16KL401T-I/MQD KR

Manufacturer: Microchip Technology
Win Source Part Number: 851844-PIC24F16KL401T-I/MQ
Series: PIC® XLP™ 24F
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 18
Family Name: PIC24F16KL401
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC24F16KL401T-I/MQ-ND, PIC24F16KL401T-I/MQCT, PIC24F16KL401T-I/MQTR, PIC24F16KL401T-I/MQDKR

Buy Now Datasheet
Microcontrollers - PIC24F16KL401T-I/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F16KL401T-I/MQ
Microcontrollers PIC24F16KL401T-I/MQ
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F16KL401T-I/MQ
16-bit Microcontrollers - MCU PIC24F16KL401T-I/MQ
16-bit Microcontrollers - MCU 16KB FLASH 1KB RAM 512B 3V 10-BIT ADC

16-bit Microcontrollers - MCU 16KB FLASH 1KB RAM 512B 3V 10-BIT ADC

Buy Now Datasheet
Embedded - Microcontrollers - PIC24F16KL401T-I/MQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F16KL401T-I/MQ
Embedded - Microcontrollers PIC24F16KL401T-I/MQ
IC MCU 16BIT 16KB FLASH 20VQFN

IC MCU 16BIT 16KB FLASH 20VQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F16KL401T-I/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F16KL401T-I/MQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F16KL401T-I/MQ
IC MCU 16BIT 16KB FLASH 20VQFN

IC MCU 16BIT 16KB FLASH 20VQFN

Supplier's Site
Microcontrollers - PIC24F16KL401T-I/MQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F16KL401T-I/MQ
Microcontrollers PIC24F16KL401T-I/MQ
IC MCU 16BIT 16KB FLASH 20VQFN

IC MCU 16BIT 16KB FLASH 20VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24F16KL401T-I/MQ PIC24F16KL401T-I/MQCT-ND 851844-PIC24F16KL401T-I/MQ PIC24F16KL401T-I/MQ PIC24F16KL401T-I/MQ PIC24F16KL401T-I/MQ PIC24F16KL401T-I/MQ PIC24F16KL401T-I/MQ
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC24F16KL401T-I/MQ Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 0.5120 KB 16 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C161OL25MHABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers