Microchip Technology, Inc. Microcontrollers PIC24F16KL401-I/MQ

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24F16KL401-I/MQ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F16KL401-I/MQ-ND
Microcontrollers PIC24F16KL401-I/MQ-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC24F16KL401-I/MQ - 889758-PIC24F16KL401-I/MQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F16KL401-I/MQ
889758-PIC24F16KL401-I/MQ
Embedded - Embedded - Microcontrollers - PIC24F16KL401-I/MQ 889758-PIC24F16KL401-I/MQ
Manufacturer: Microchip Technology Win Source Part Number: 889758-PIC24F16KL401 -I/MQ Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5) Core Processor: PIC Speed: 32MHz Package: Tube Package: 20-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC24F16KL401 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN (5x5) ECCN: 3A991B1A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 73 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889758-PIC24F16KL401-I/MQ
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)
Core Processor: PIC
Speed: 32MHz
Package: Tube
Package: 20-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC24F16KL401
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN (5x5)
ECCN: 3A991B1A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 73
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-PIC24F16KL401-I/MQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24F16KL401-I/MQ
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24F16KL401-I/MQ
IC MCU 16BIT 16KB FLASH 20VQFN Product overview: PIC24F16KL401-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KL401-I/ MQ can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20VQFN Product overview: PIC24F16KL401-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KL401-I/MQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24F16KL401-I/MQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F16KL401-I/MQ
Embedded - Microcontrollers PIC24F16KL401-I/MQ
IC MCU 16BIT 16KB FLASH 20VQFN

IC MCU 16BIT 16KB FLASH 20VQFN

Supplier's Site Datasheet
Microcontrollers - PIC24F16KL401-I/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F16KL401-I/MQ
Microcontrollers PIC24F16KL401-I/MQ
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F16KL401-I/MQ
16-bit Microcontrollers - MCU PIC24F16KL401-I/MQ
16-bit Microcontrollers - MCU 16KB FLASH 1KB RAM 3V 10-BIT ADC

16-bit Microcontrollers - MCU 16KB FLASH 1KB RAM 3V 10-BIT ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F16KL401-I/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F16KL401-I/MQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F16KL401-I/MQ
IC MCU 16BIT 16KB FLASH 20VQFN

IC MCU 16BIT 16KB FLASH 20VQFN

Supplier's Site
Microcontrollers - PIC24F16KL401-I/MQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F16KL401-I/MQ
Microcontrollers PIC24F16KL401-I/MQ
IC MCU 16BIT 16KB FLASH 20VQFN

IC MCU 16BIT 16KB FLASH 20VQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24F16KL401-I/MQ-ND 889758-PIC24F16KL401-I/MQ 685-PIC24F16KL401-I/MQ PIC24F16KL401-I/MQ PIC24F16KL401-I/MQ PIC24F16KL401-I/MQ PIC24F16KL401-I/MQ PIC24F16KL401-I/MQ
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC24F16KL401-I/MQ 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 12x10b
RAM 1 KB 16 KB 1 KB 1 KB 1 KB 1 KB
ROM 16 KB 512 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Application Specific Microcontrollers - 5962-87518013A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C2DBYY001950 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details