The PIC24F16KL401-E/P is a 16-bit microcontroller from Quarktwin Technology Ltd. designed for low-power applications. It operates at a maximum clock speed of 32 MHz and features 16 KB of Flash memory and 1 KB of SRAM. The device supports a wide operating voltage range of 1.8V to 3.6V, making it suitable for battery-powered applications. This microcontroller includes a variety of peripheral features such as high-current sink/source capabilities on all I/O pins, multiple timers, and two Capture/Compare/PWM modules. It also supports up to two UART modules for serial communication, with options for RS-485, RS-232, and LIN protocols. The integrated 10-bit A/D converter can handle up to 12 channels with a conversion rate of 500 ksps, and it allows for conversion during sleep and idle modes. Power management is a key feature, with several modes including Run, Doze, Idle, and Sleep, enabling low power consumption levels as low as 30 nA in Sleep mode. The device also includes built-in safety features such as a Fail-Safe Clock Monitor and programmable brown-out reset options. With its robust performance and extensive features, the PIC24F16KL401-E/P is well-suited for a variety of embedded applications.
IC MCU 16BIT 16KB FLASH 20DIP
16-bit Microcontrollers - MCU PIC24F Core 8KB 1KB B RAM 512B EEPROM 3V
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-PDIP
IC MCU 16BIT 16KB FLASH 20DIP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F16KL401-E/P | PIC24F16KL401-E/P | PIC24F16KL401-E/P | PIC24F16KL401-E/P |
| Product Name | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 16 Bit; 16-Bit | 16 Bit; 16-Bit | 16 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 32 MHz | 32 MHz | ||
| RAM | 1 KB | 1 KB | ||
| I/O Ports | 18 |