The PIC24F16KA304-I/MV is a 16-bit microcontroller featuring 16 KB of Flash memory and a range of power management modes, including Run, Doze, Idle, Sleep, and Deep Sleep, which allow for low power consumption. In Run mode, typical current consumption is as low as 8 OºA, while in Deep Sleep mode, it can drop to 20 nA. The device operates at up to 16 MIPS at 32 MHz and includes a modified Harvard architecture, an 8 MHz internal oscillator with PLL options, and a variety of peripheral features. It is equipped with a 12-bit Analog-to-Digital Converter (ADC) capable of handling up to 16 channels at a conversion rate of 100 ksps, as well as dual rail-to-rail analog comparators and an internal temperature sensor. Communication capabilities include multiple serial interfaces such as SPI, I²C, and UART, along with five 16-bit timers/counters and configurable digital I/O pins. The microcontroller supports in-circuit serial programming and debugging, making it suitable for a wide range of embedded applications. With a wide operating voltage range of 1.8V to 3.6V, the PIC24F16KA304-I/MV is designed for low-power applications, making it a viable option for engineers looking for efficient performance in their projects.
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 48-UQFN (6x6)
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 48-UQFN (6x6)
IC MCU 16BIT 16KB FLASH 48UQFN
16-bit Microcontrollers - MCU 16KB 2KBRM 512B EEP 16MIPS 12b ADC CTMU
IC MCU 16BIT 16KB FLASH 48UQFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24F16KA304-I/MV-ND | PIC24F16KA304-I/MV | PIC24F16KA304-I/MV | PIC24F16KA304-I/MV | PIC24F16KA304-I/MV |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 16x12b | ||||
| RAM | 2 KB | 2 KB | 2 KB | ||
| ROM | 16 KB |