Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24F16KA302T-I/ML PIC24F16KA302T-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 805073-PIC24F16KA302 T-I/ML Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 32MHz Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,600 MSL Level: 1 (Unlimited) Part Number Series: PIC24F16KA302 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 805073-PIC24F16KA302 T-I/ML Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 32MHz Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,600 MSL Level: 1 (Unlimited) Part Number Series: PIC24F16KA302 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24F16KA302T-I/ML - 805073-PIC24F16KA302T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F16KA302T-I/ML
805073-PIC24F16KA302T-I/ML
Embedded - Embedded - Microcontrollers - PIC24F16KA302T-I/ML 805073-PIC24F16KA302T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 805073-PIC24F16KA302 T-I/ML Packaging: Reel Mounting Style: SMD Core Processor: PIC Speed: 32MHz Core Size: 16-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 RAM Size: 2K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 28-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,600 MSL Level: 1 (Unlimited) Part Number Series: PIC24F16KA302 Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 805073-PIC24F16KA302T-I/ML
Packaging: Reel
Mounting Style: SMD
Core Processor: PIC
Speed: 32MHz
Core Size: 16-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
RAM Size: 2K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,600
MSL Level: 1 (Unlimited)
Part Number Series: PIC24F16KA302
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V

Buy Now
Microcontrollers - PIC24F16KA302T-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F16KA302T-I/ML-ND
Microcontrollers PIC24F16KA302T-I/ML-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-PIC24F16KA302T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24F16KA302T-I/ML
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24F16KA302T-I/ML
IC MCU 16BIT 16KB FLASH 28QFN Product overview: PIC24F16KA302T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA302T-I /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 28QFN Product overview: PIC24F16KA302T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA302T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24F16KA302T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F16KA302T-I/ML
Embedded - Microcontrollers PIC24F16KA302T-I/ML
IC MCU 16BIT 16KB FLASH 28QFN

IC MCU 16BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F16KA302T-I/ML
16-bit Microcontrollers - MCU PIC24F16KA302T-I/ML
16-bit Microcontrollers - MCU 16KB 2KBRM 512B EEP 16MIPS 12b ADC CTMU

16-bit Microcontrollers - MCU 16KB 2KBRM 512B EEP 16MIPS 12b ADC CTMU

Buy Now Datasheet
Microcontrollers - PIC24F16KA302T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F16KA302T-I/ML
Microcontrollers PIC24F16KA302T-I/ML
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F16KA302T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F16KA302T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F16KA302T-I/ML
IC MCU 16BIT 16KB FLASH 28QFN

IC MCU 16BIT 16KB FLASH 28QFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 805073-PIC24F16KA302T-I/ML PIC24F16KA302T-I/ML-ND 685-PIC24F16KA302T-I/ML PIC24F16KA302T-I/ML PIC24F16KA302T-I/ML PIC24F16KA302T-I/ML PIC24F16KA302T-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC24F16KA302T-I/ML Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit 16 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 2 KB 2 KB 2 KB 2 KB
ROM 512 KB 16 KB 0.5120 KB
ROM Type Flash; FLASH Flash EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CG7830AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details