Microchip Technology, Inc. Product Range Microchip PIC24F16KA302-I/SO.

Description
Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:24I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes
Description
Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:24I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC0084 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC0084
Product Range Microchip 15AC0084
Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:24I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes

Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:2KB; No. of Pins:28Pins; MCU Case Style:SOIC; No. of I/O s:24I/O s; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC0084
Product Name Product Range Microchip
Clock Speed 32 MHz
RAM 2 KB
Supply Voltage 1.8 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C164CI8RMCAKXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers