16KB Flash, 2KB RAM, 512B EEPROM, 16 MIP
16KB Flash, 2KB RAM, 512B EEPROM, 16 MIP
16KB Flash, 2KB RAM, 512B EEPROM, 16 MIP
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)
IC MCU 16BIT 16KB FLASH 28QFN
IC MCU 16BIT 16KB FLASH 28QFN
IC MCU 16BIT 16KB FLASH 28QFN
16-bit Microcontrollers - MCU 16KB 2KBRM 512B EEP 16MIPS 12b ADC CTMU
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1772550P | 1772550 | PIC24F16KA302-I/ML-ND | PIC24F16KA302-I/ML | PIC24F16KA302-I/ML | PIC24F16KA302-I/ML | PIC24F16KA302-I/ML | PIC24F16KA302-I/ML |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 16-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | |
| Package Type | Other; QFN | Other; Qfn | Other; 28-VQFN Exposed Pad | Other; 28-VQFN Exposed Pad | Other; 28-VQFN Exposed Pad | Other; 28-VQFN Exposed Pad | ||
| Pin Count | 28 | 28 | 28 | |||||
| RAM | 2 KB | 2 KB | 2 KB | 2 KB | 2 KB | |||
| ROM | 16 KB | 16 KB |