Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24F16KA102T-I/ML PIC24F16KA102T-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 889755-PIC24F16KA102 T-I/ML Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6) Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC24F16KA102 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC24F16KA102T-I/ML- ND, PIC24F16KA102T-I/MLT R, PIC24F16KA102T-I/MLC T, PIC24F16KA102T-I/MLD KR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 889755-PIC24F16KA102 T-I/ML Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6) Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC24F16KA102 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC24F16KA102T-I/ML- ND, PIC24F16KA102T-I/MLT R, PIC24F16KA102T-I/MLC T, PIC24F16KA102T-I/MLD KR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24F16KA102T-I/ML - 889755-PIC24F16KA102T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F16KA102T-I/ML
889755-PIC24F16KA102T-I/ML
Embedded - Embedded - Microcontrollers - PIC24F16KA102T-I/ML 889755-PIC24F16KA102T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889755-PIC24F16KA102 T-I/ML Series: PIC® XLP™ 24F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6) Core Processor: PIC Speed: 32MHz Package: Reel - TR Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 16-Bit Connectivity: I2C, IrDA, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Family Name: PIC24F16KA102 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC24F16KA102T-I/ML- ND, PIC24F16KA102T-I/MLT R, PIC24F16KA102T-I/MLC T, PIC24F16KA102T-I/MLD KR

Manufacturer: Microchip Technology
Win Source Part Number: 889755-PIC24F16KA102T-I/ML
Series: PIC® XLP™ 24F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)
Core Processor: PIC
Speed: 32MHz
Package: Reel - TR
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: I2C, IrDA, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Family Name: PIC24F16KA102
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC24F16KA102T-I/ML-ND, PIC24F16KA102T-I/MLTR, PIC24F16KA102T-I/MLCT, PIC24F16KA102T-I/MLDKR

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-PIC24F16KA102T-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24F16KA102T-I/ML
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24F16KA102T-I/ML
IC MCU 16BIT 16KB FLASH 28QFN Product overview: PIC24F16KA102T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA102T-I /ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 28QFN Product overview: PIC24F16KA102T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA102T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24F16KA102T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC24F16KA102T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC24F16KA102T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Microcontrollers - PIC24F16KA102T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F16KA102T-I/ML
Microcontrollers PIC24F16KA102T-I/ML
IC MCU 16BIT 16KB FLASH 28QFN

IC MCU 16BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24F16KA102T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F16KA102T-I/ML
Embedded - Microcontrollers PIC24F16KA102T-I/ML
IC MCU 16BIT 16KB FLASH 28QFN

IC MCU 16BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC24F16KA102T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F16KA102T-I/ML
Microcontrollers PIC24F16KA102T-I/ML
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F16KA102T-I/ML
16-bit Microcontrollers - MCU PIC24F16KA102T-I/ML
16-bit Microcontrollers - MCU 16KB Flash 2KB RAM 512B EEPROM 16MIPS

16-bit Microcontrollers - MCU 16KB Flash 2KB RAM 512B EEPROM 16MIPS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 889755-PIC24F16KA102T-I/ML 685-PIC24F16KA102T-I/ML PIC24F16KA102T-I/MLTR-ND PIC24F16KA102T-I/ML PIC24F16KA102T-I/ML PIC24F16KA102T-I/ML PIC24F16KA102T-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC24F16KA102T-I/ML 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers 16-bit Microcontrollers - MCU
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 512 KB 0.5120 KB 16 KB
ROM Type Flash; FLASH EEPROM; EEPROM Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - A2C0005302900 A - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers