Microchip Technology, Inc. Microcontrollers PIC24F16KA102-I/ML

Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)
Request a Quote
Description
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC24F16KA102-I/ML is a 16-bit microcontroller featuring 16 KB of Flash memory and designed for low-power applications with nanoWatt XLP technology. It operates within a voltage range of 1.8V to 3.6V and supports a maximum system frequency of 32 MHz, achieving up to 16 MIPS performance. The device includes a 10-bit, up to 9-channel analog-to-digital converter with a conversion rate of 500 ksps, dual analog comparators, and a charge time measurement unit for capacitance sensing. This microcontroller offers various power management modes, including Run, Doze, Idle, Sleep, and Deep Sleep, with typical currents as low as 20 nA in Deep Sleep mode. It features a flexible watchdog timer, in-circuit serial programming, and debugging capabilities. The device also includes multiple communication interfaces such as SPI, I²C, and UART, along with three 16-bit timers/counters and a hardware real-time clock. The PIC24F16KA102-I/ML is suitable for applications requiring efficient power consumption and robust performance in a compact package.

Datasheet Summary
Powered by GS/AI

The PIC24F16KA102-I/ML is a 16-bit microcontroller featuring 16 KB of Flash memory and designed for low-power applications with nanoWatt XLP technology. It operates within a voltage range of 1.8V to 3.6V and supports a maximum system frequency of 32 MHz, achieving up to 16 MIPS performance. The device includes a 10-bit, up to 9-channel analog-to-digital converter with a conversion rate of 500 ksps, dual analog comparators, and a charge time measurement unit for capacitance sensing. This microcontroller offers various power management modes, including Run, Doze, Idle, Sleep, and Deep Sleep, with typical currents as low as 20 nA in Deep Sleep mode. It features a flexible watchdog timer, in-circuit serial programming, and debugging capabilities. The device also includes multiple communication interfaces such as SPI, I²C, and UART, along with three 16-bit timers/counters and a hardware real-time clock. The PIC24F16KA102-I/ML is suitable for applications requiring efficient power consumption and robust performance in a compact package.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC24F16KA102-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F16KA102-I/ML-ND
Microcontrollers PIC24F16KA102-I/ML-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-PIC24F16KA102-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24F16KA102-I/ML
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24F16KA102-I/ML
IC MCU 16BIT 16KB FLASH 28QFN Product overview: PIC24F16KA102-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA102-I/ ML can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 28QFN Product overview: PIC24F16KA102-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA102-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24F16KA102-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F16KA102-I/ML
Microcontrollers PIC24F16KA102-I/ML
IC MCU 16BIT 16KB FLASH 28QFN

IC MCU 16BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F16KA102-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F16KA102-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F16KA102-I/ML
IC MCU 16BIT 16KB FLASH 28QFN

IC MCU 16BIT 16KB FLASH 28QFN

Supplier's Site
Mcu, 16Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip - 40M1461 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 16Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip
40M1461
Mcu, 16Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip 40M1461
MCU, 16BIT, PIC24, 32MHZ, QFN-28; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:16KB; No. of Pins:28Pins; IC Case / Package:QFN RoHS Compliant: Yes

MCU, 16BIT, PIC24, 32MHZ, QFN-28; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:32MHz; Program Memory Size:16KB; No. of Pins:28Pins; IC Case / Package:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC24F16KA102-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F16KA102-I/ML
Microcontrollers PIC24F16KA102-I/ML
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F16KA102-I/ML
16-bit Microcontrollers - MCU PIC24F16KA102-I/ML
16-bit Microcontrollers - MCU 16KB 2KB RAM512B EEPROM 19MIPS I/O16B

16-bit Microcontrollers - MCU 16KB 2KB RAM512B EEPROM 19MIPS I/O16B

Buy Now Datasheet
Embedded - Microcontrollers - PIC24F16KA102-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F16KA102-I/ML
Embedded - Microcontrollers PIC24F16KA102-I/ML
IC MCU 16BIT 16KB FLASH 28QFN

IC MCU 16BIT 16KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC24F16KA102-I/ML-ND 685-PIC24F16KA102-I/ML PIC24F16KA102-I/ML PIC24F16KA102-I/ML 40M1461 PIC24F16KA102-I/ML PIC24F16KA102-I/ML PIC24F16KA102-I/ML
Product Name Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 16Bit, Pic24, 32Mhz, Qfn-28; Product Range Microchip Microcontrollers 16-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 9x10b
RAM 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 16 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C164CI8EMDBKXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
5 suppliers