Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24F16KA101T-I/MQ PIC24F16KA101T-I/MQ

Description
Manufacturer: Microchip Technology Win Source Part Number: 1089074-PIC24F16KA10 1T-I/MQ Packaging: Reel - TR Core Processor: PIC Number of I/O: 18 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 9x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (5x5) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1089074-PIC24F16KA10 1T-I/MQ Packaging: Reel - TR Core Processor: PIC Number of I/O: 18 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 9x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (5x5) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24F16KA101T-I/MQ - 1089074-PIC24F16KA101T-I/MQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F16KA101T-I/MQ
1089074-PIC24F16KA101T-I/MQ
Embedded - Embedded - Microcontrollers - PIC24F16KA101T-I/MQ 1089074-PIC24F16KA101T-I/MQ
Manufacturer: Microchip Technology Win Source Part Number: 1089074-PIC24F16KA10 1T-I/MQ Packaging: Reel - TR Core Processor: PIC Number of I/O: 18 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 9x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QFN (5x5) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1.5K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1089074-PIC24F16KA101T-I/MQ
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 18
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 9x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QFN (5x5)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1.5K x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC24F16KA101T-I/MQTR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - PIC24F16KA101T-I/MQCT-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - PIC24F16KA101T-I/MQDKR-ND - DigiKey
Thief River Falls, MN, United States
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet
16-bit 16BIT 16KB Embedded Microcontroller MCU - 685-PIC24F16KA101T-I/MQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24F16KA101T-I/MQ
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24F16KA101T-I/MQ
IC MCU 16BIT 16KB FLASH 20VQFN Product overview: PIC24F16KA101T-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA101T-I /MQ can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20VQFN Product overview: PIC24F16KA101T-I/MQ from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA101T-I/MQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F16KA101T-I/MQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F16KA101T-I/MQ
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F16KA101T-I/MQ
IC MCU 16BIT 16KB FLASH 20VQFN

IC MCU 16BIT 16KB FLASH 20VQFN

Supplier's Site
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F16KA101T-I/MQ
16-bit Microcontrollers - MCU PIC24F16KA101T-I/MQ
16-bit Microcontrollers - MCU 16KB Flash 2KB RAM 16-bit PIC24F Family

16-bit Microcontrollers - MCU 16KB Flash 2KB RAM 16-bit PIC24F Family

Buy Now Datasheet
Microcontrollers - PIC24F16KA101T-I/MQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F16KA101T-I/MQ
Microcontrollers PIC24F16KA101T-I/MQ
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-VQFN (5x5)

Buy Now Datasheet
Microcontrollers - PIC24F16KA101T-I/MQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F16KA101T-I/MQ
Microcontrollers PIC24F16KA101T-I/MQ
IC MCU 16BIT 16KB FLASH 20VQFN

IC MCU 16BIT 16KB FLASH 20VQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC24F16KA101T-I/MQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24F16KA101T-I/MQ
Embedded - Microcontrollers PIC24F16KA101T-I/MQ
IC MCU 16BIT 16KB FLASH 20VQFN

IC MCU 16BIT 16KB FLASH 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1089074-PIC24F16KA101T-I/MQ PIC24F16KA101T-I/MQTR-ND 685-PIC24F16KA101T-I/MQ PIC24F16KA101T-I/MQ PIC24F16KA101T-I/MQ PIC24F16KA101T-I/MQ PIC24F16KA101T-I/MQ PIC24F16KA101T-I/MQ
Product Name Embedded - Embedded - Microcontrollers - PIC24F16KA101T-I/MQ Microcontrollers 16-bit 16BIT 16KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit; 16-Bit
Life Cycle Stage Active Active Active
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 512 KB 16 KB 0.5120 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8RMCAFXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers