Microchip Technology, Inc. 16-bit 16BIT 16KB Embedded Microcontroller MCU PIC24F16KA101-I/SS

Description
IC MCU 16BIT 16KB FLASH 20SSOP Product overview: PIC24F16KA101-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA101-I/ SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 16BIT 16KB FLASH 20SSOP Product overview: PIC24F16KA101-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA101-I/ SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 16BIT 16KB Embedded Microcontroller MCU
685-PIC24F16KA101-I/SS
16-bit 16BIT 16KB Embedded Microcontroller MCU 685-PIC24F16KA101-I/SS
IC MCU 16BIT 16KB FLASH 20SSOP Product overview: PIC24F16KA101-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA101-I/ SS can be used for catalog matching and distributor lookup.

IC MCU 16BIT 16KB FLASH 20SSOP Product overview: PIC24F16KA101-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24F16KA101-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24F16KA101-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24F16KA101-I/SS-ND
Microcontrollers PIC24F16KA101-I/SS-ND
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - 6670248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6670248
Microcontrollers 6670248
Microchip PIC24F16KA101-I/SS

Microchip PIC24F16KA101-I/SS

Supplier's Site
Microcontrollers - 6670248P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6670248P
Microcontrollers 6670248P
Microchip PIC24F16KA101-I/SS

Microchip PIC24F16KA101-I/SS

Supplier's Site
Microcontrollers - 1654798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654798
Microcontrollers 1654798
Microchip PIC24F16KA101-I/SS

Microchip PIC24F16KA101-I/SS

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC24F16KA101-I/SS - 1089073-PIC24F16KA101-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24F16KA101-I/SS
1089073-PIC24F16KA101-I/SS
Embedded - Embedded - Microcontrollers - PIC24F16KA101-I/SS 1089073-PIC24F16KA101-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 1089073-PIC24F16KA10 1-I/SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 18 Program Memory Size: 16KB (5.5K x 24) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 9x10b Family Name: PIC24F16KA101 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 3.6 V Part Core Size: 16-Bit Data RAM Size: 1.5K x 8 Alternative Parts (Cross-Reference): PIC24F16KA101T-I/MQ; PIC24F16KA101-I/P; PIC24F16KA101-I/MQ; PIC24F16KA101T-I/SO; Introduction Date: March 31, 2009 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1089073-PIC24F16KA101-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 18
Program Memory Size: 16KB (5.5K x 24)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 9x10b
Family Name: PIC24F16KA101
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 1.5K x 8
Alternative Parts (Cross-Reference): PIC24F16KA101T-I/MQ; PIC24F16KA101-I/P; PIC24F16KA101-I/MQ; PIC24F16KA101T-I/SO;
Introduction Date: March 31, 2009
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC24F16KA101-I/SS
Embedded - Microcontrollers PIC24F16KA101-I/SS
IC MCU 16BIT 16KB FLASH 20SSOP

IC MCU 16BIT 16KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24F16KA101-I/SS
16-bit Microcontrollers - MCU PIC24F16KA101-I/SS
16-bit Microcontrollers - MCU 16KB 2KB RAM512B EEPROM 16MIPS I/O16B

16-bit Microcontrollers - MCU 16KB 2KB RAM512B EEPROM 16MIPS I/O16B

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24F16KA101-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24F16KA101-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24F16KA101-I/SS
IC MCU 16BIT 16KB FLASH 20SSOP

IC MCU 16BIT 16KB FLASH 20SSOP

Supplier's Site
Microcontrollers - PIC24F16KA101-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24F16KA101-I/SS
Microcontrollers PIC24F16KA101-I/SS
IC MCU 16BIT 16KB FLASH 20SSOP

IC MCU 16BIT 16KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip - 40M1460 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip
40M1460
Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip 40M1460
MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SSOP-20; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1.5KB; No. of Pins:20Pins; ADC Channels:9 RoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 32MHZ, SSOP-20; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:32MHz; Program Memory Size:16KB; RAM Memory Size:1.5KB; No. of Pins:20Pins; ADC Channels:9 RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC24F16KA101-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24F16KA101-I/SS
Microcontrollers PIC24F16KA101-I/SS
PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP

PIC PIC® XLP™ 24F Microcontroller IC 16-Bit 32MHz 16KB (5.5K x 24) FLASH 20-SSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC24F16KA101-I/SS PIC24F16KA101-I/SS-ND 6670248 6670248P 1089073-PIC24F16KA101-I/SS PIC24F16KA101-I/SS PIC24F16KA101-I/SS PIC24F16KA101-I/SS PIC24F16KA101-I/SS 40M1460 PIC24F16KA101-I/SS
Product Name 16-bit 16BIT 16KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC24F16KA101-I/SS Embedded - Microcontrollers 16-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 32Mhz, Ssop-20; Product Range Microchip Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16bit 16 Bit; 16bit 16 Bit 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1.5 KB 1.5 KB 1.5 KB 16 KB 1.5 KB 1.5 KB 1.5 KB 1.5 KB
ROM 0.5120 KB 16 KB 16 KB 512 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C53182075 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ACE1502EM - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details